Edmund Optics Inc. Thermopile Power Meter 0.25-10.6 Micron, 100mW-25W NT68-629

Description
Plug and Play USB 2.0 Interface Available with High Sensitivity Photodiode or Thermopile Sensor Displays Beam Position with Position Sensing Quadrant Thermopiles The Coherent® PowerMax-USB sensors feature a plug and play USB 2.0 interface turning your PC into a laser power meter system without the need for additional electronic instrumentation. The platform provides a less costly laser power measurement system than a traditional meter and sensor configuration purchased separately. For customers who recalibrate annually the overall cost of ownership is cut in half because only one recalibration is required. These power meters are available with either a photodiode or thermopile sensor with high resolution 24-bit A/D converter.Photodiode sensors offer very high sensitivity and are suitable for low power lasers. The included neutral density filter allows the sensor to be used with hundreds of milliwatts without saturation. Thermopile sensors operate in a wide range of input powers making them a great all purpose technology for many lasers. Long pulse joule mode allows for easy measurement of long pulses greater than 1ms. Plug and play application software and Labview drivers are included with each laser power meter for easy system integration. Customers can also utilize the PCs command prompt to send commands to the software via the USB 2.0 interface for easy programming with any Windows operating system. The software allows users to operate multiple devices simultaneously and performs radiometric analysis, trending, statistics, and data logging. In addition, these power meters are suitable for applications in which the sensor is dedicated to, or embedded in, a larger system.
Description
Plug and Play USB 2.0 Interface Available with High Sensitivity Photodiode or Thermopile Sensor Displays Beam Position with Position Sensing Quadrant Thermopiles The Coherent® PowerMax-USB sensors feature a plug and play USB 2.0 interface turning your PC into a laser power meter system without the need for additional electronic instrumentation. The platform provides a less costly laser power measurement system than a traditional meter and sensor configuration purchased separately. For customers who recalibrate annually the overall cost of ownership is cut in half because only one recalibration is required. These power meters are available with either a photodiode or thermopile sensor with high resolution 24-bit A/D converter.Photodiode sensors offer very high sensitivity and are suitable for low power lasers. The included neutral density filter allows the sensor to be used with hundreds of milliwatts without saturation. Thermopile sensors operate in a wide range of input powers making them a great all purpose technology for many lasers. Long pulse joule mode allows for easy measurement of long pulses greater than 1ms. Plug and play application software and Labview drivers are included with each laser power meter for easy system integration. Customers can also utilize the PCs command prompt to send commands to the software via the USB 2.0 interface for easy programming with any Windows operating system. The software allows users to operate multiple devices simultaneously and performs radiometric analysis, trending, statistics, and data logging. In addition, these power meters are suitable for applications in which the sensor is dedicated to, or embedded in, a larger system.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Thermopile Power Meter 0.25-10.6 Micron, 100mW-25W
NT68-629
Thermopile Power Meter 0.25-10.6 Micron, 100mW-25W NT68-629
Plug and Play USB 2.0 Interface Available with High Sensitivity Photodiode or Thermopile Sensor Displays Beam Position with Position Sensing Quadrant Thermopiles The Coherent® PowerMax-USB sensors feature a plug and play USB 2.0 interface turning your PC into a laser power meter system without the need for additional electronic instrumentation. The platform provides a less costly laser power measurement system than a traditional meter and sensor configuration purchased separately. For customers who recalibrate annually the overall cost of ownership is cut in half because only one recalibration is required. These power meters are available with either a photodiode or thermopile sensor with high resolution 24-bit A/D converter.Photodiode sensors offer very high sensitivity and are suitable for low power lasers. The included neutral density filter allows the sensor to be used with hundreds of milliwatts without saturation. Thermopile sensors operate in a wide range of input powers making them a great all purpose technology for many lasers. Long pulse joule mode allows for easy measurement of long pulses greater than 1ms. Plug and play application software and Labview drivers are included with each laser power meter for easy system integration. Customers can also utilize the PCs command prompt to send commands to the software via the USB 2.0 interface for easy programming with any Windows operating system. The software allows users to operate multiple devices simultaneously and performs radiometric analysis, trending, statistics, and data logging. In addition, these power meters are suitable for applications in which the sensor is dedicated to, or embedded in, a larger system.
  • Plug and Play USB 2.0 Interface
  • Available with High Sensitivity Photodiode or Thermopile Sensor
  • Displays Beam Position with Position Sensing Quadrant Thermopiles

The Coherent® PowerMax-USB sensors feature a plug and play USB 2.0 interface turning your PC into a laser power meter system without the need for additional electronic instrumentation. The platform provides a less costly laser power measurement system than a traditional meter and sensor configuration purchased separately. For customers who recalibrate annually the overall cost of ownership is cut in half because only one recalibration is required. These power meters are available with either a photodiode or thermopile sensor with high resolution 24-bit A/D converter.Photodiode sensors offer very high sensitivity and are suitable for low power lasers. The included neutral density filter allows the sensor to be used with hundreds of milliwatts without saturation. Thermopile sensors operate in a wide range of input powers making them a great all purpose technology for many lasers. Long pulse joule mode allows for easy measurement of long pulses greater than 1ms. Plug and play application software and Labview drivers are included with each laser power meter for easy system integration. Customers can also utilize the PCs command prompt to send commands to the software via the USB 2.0 interface for easy programming with any Windows operating system. The software allows users to operate multiple devices simultaneously and performs radiometric analysis, trending, statistics, and data logging. In addition, these power meters are suitable for applications in which the sensor is dedicated to, or embedded in, a larger system.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Energy Meters and Optical Power Meters
Product Number NT68-629
Product Name Thermopile Power Meter 0.25-10.6 Micron, 100mW-25W
Optical Meter Type Power
Unlock Full Specs
to access all available technical data

Similar Products

High-Resolution Photometer - F-712.IRP - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Optical Meter Type Power
Wavelength Range 600 to 1700 nm (6000 to 17000 Å)
Operating Temperature 5 to 40 C (41 to 104 F)
View Details
Energy Meters - 2506903 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Meter Type Energy
Display type LCD
View Details