MAXXIMA
M09300R-X BULK -- MAXXIMA M09300R-X BULK 3/4" LED ROUND MINI LIGHT 48003, 12VDC, RED
Maxxima
Maxxima M09300R-X BULK 3/4" LED Round Mini Light 48003, 12VDC, Red
M09300R-X BULK
Description
Maxxima M09300R-X BULK 3/4 LED Round Mini Light 48003
Category: Clearance/Marker Lights
Manufacturer: Maxxima
Amber lens also available
Grommet for quick mounting
Meets P2PC requirements
100,000 hour
5 year manufacturer warranty
(2) 6" 18 Ga. wire leads, with bullet connectors
12VDC
Request a Quote
Email Supplier
Description
Maxxima M09300R-X BULK 3/4 LED Round Mini Light 48003
Category: Clearance/Marker Lights
Manufacturer: Maxxima
Amber lens also available
Grommet for quick mounting
Meets P2PC requirements
100,000 hour
5 year manufacturer warranty
(2) 6" 18 Ga. wire leads, with bullet connectors
12VDC
Request a Quote
Email Supplier
Suppliers
Maxxima M09300R-X BULK 3/4" LED Round Mini Light 48003, 12VDC, Red
48003
Maxxima M09300R-X BULK 3/4 LED Round Mini Light 48003
Category: Clearance/Marker Lights
Manufacturer: Maxxima
Amber lens also available
Grommet for quick mounting
Meets P2PC requirements
100,000 hour
5 year manufacturer warranty
(2) 6" 18 Ga. wire leads, with bullet connectors
12VDC
- Maxxima M09300R-X BULK 3/4 LED Round Mini Light 48003
- Category: Clearance/Marker Lights
- Manufacturer: Maxxima
- Amber lens also available
- Grommet for quick mounting
- Meets P2PC requirements
- 100,000 hour
- 5 year manufacturer warranty
- (2) 6" 18 Ga. wire leads, with bullet connectors
- 12VDC
Supplier's Site
Technical Specifications
|
Product Category
|
LED Lamps |
|
Product Number
|
48003 |
|
Product Name
|
Maxxima M09300R-X BULK 3/4" LED Round Mini Light 48003, 12VDC, Red |
|
Maximum Overall Length
|
0.7500 inch (19.05 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Base Type
E40
Diameter
87 mm (3.43 inch)
Maximum Overall Length
10.91 inch (277 mm)
View Details