Grote Industries, Inc. Grote 54682 2-in1 LED S/T/T Back-Up Light 54682

Description
Grote 54682 Stop-Tail-Turn Back-Up Lights Category: Mounting Brackets Manufacturer: Grote 12VDC Reduces inventory, SKUs and carrying costs Lamp design saves time and money on installation Thin profile design minimizes chance of external impact damage Symmetrical design meets legal requirements at any mounting angle Two-in-one 6" oval LED stop-tail-turn light with integrated back-up lamp Two light functions in one industry standard size lamp so you save space and labor costs Eliminates two holes and two lamps in rear of straight, vocational and specialized vehicles Design can also replace separate back-up lamp power modules Improves structural integrity and corrosion resistance of the vehicle only requiring one hole Leaves more room on vehicles for other controls like lift gates and grab rails Separate pigtail connectors allow for full functionality of existing harnesses SAE IST Q2 Requires (2) pigtail connectors
Request a Quote Datasheet
Description
Grote 54682 Stop-Tail-Turn Back-Up Lights Category: Mounting Brackets Manufacturer: Grote 12VDC Reduces inventory, SKUs and carrying costs Lamp design saves time and money on installation Thin profile design minimizes chance of external impact damage Symmetrical design meets legal requirements at any mounting angle Two-in-one 6" oval LED stop-tail-turn light with integrated back-up lamp Two light functions in one industry standard size lamp so you save space and labor costs Eliminates two holes and two lamps in rear of straight, vocational and specialized vehicles Design can also replace separate back-up lamp power modules Improves structural integrity and corrosion resistance of the vehicle only requiring one hole Leaves more room on vehicles for other controls like lift gates and grab rails Separate pigtail connectors allow for full functionality of existing harnesses SAE IST Q2 Requires (2) pigtail connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grote 54682 2-in1 LED S/T/T Back-Up Light - 47945 - Waytek, Inc.
Chanhassen, MN, United States
Grote 54682 2-in1 LED S/T/T Back-Up Light
47945
Grote 54682 2-in1 LED S/T/T Back-Up Light 47945
Grote 54682 Stop-Tail-Turn Back-Up Lights Category: Mounting Brackets Manufacturer: Grote 12VDC Reduces inventory, SKUs and carrying costs Lamp design saves time and money on installation Thin profile design minimizes chance of external impact damage Symmetrical design meets legal requirements at any mounting angle Two-in-one 6" oval LED stop-tail-turn light with integrated back-up lamp Two light functions in one industry standard size lamp so you save space and labor costs Eliminates two holes and two lamps in rear of straight, vocational and specialized vehicles Design can also replace separate back-up lamp power modules Improves structural integrity and corrosion resistance of the vehicle only requiring one hole Leaves more room on vehicles for other controls like lift gates and grab rails Separate pigtail connectors allow for full functionality of existing harnesses SAE IST Q2 Requires (2) pigtail connectors
  • Grote 54682 Stop-Tail-Turn Back-Up Lights
  • Category: Mounting Brackets
  • Manufacturer: Grote
  • 12VDC
  • Reduces inventory, SKUs and carrying costs
  • Lamp design saves time and money on installation
  • Thin profile design minimizes chance of external impact damage
  • Symmetrical design meets legal requirements at any mounting angle
  • Two-in-one 6" oval LED stop-tail-turn light with integrated back-up lamp
  • Two light functions in one industry standard size lamp so you save space and labor costs
  • Eliminates two holes and two lamps in rear of straight, vocational and specialized vehicles
  • Design can also replace separate back-up lamp power modules
  • Improves structural integrity and corrosion resistance of the vehicle only requiring one hole
  • Leaves more room on vehicles for other controls like lift gates and grab rails
  • Separate pigtail connectors allow for full functionality of existing harnesses
  • SAE IST Q2
  • Requires (2) pigtail connectors
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category LED Lamps
Product Number 47945
Product Name Grote 54682 2-in1 LED S/T/T Back-Up Light
Maximum Overall Length 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

LED Bulbs - 2496486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Power 35 watts
View Details
Infrared-Emitter HIS180smd-0 - HIS180smd-0 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals - PM22C-012-024C-Q - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 50.04 mm (1.97 inch)
Rated Average Life 50000 hours
View Details