Grote Industries, Inc. Grote 53963-3 Stop-Tail-Turn LED Light 6.5" Oval, Amber 53963-3

Description
Grote 53963-3 SuperNova LED Stop-Tail-Turn Lights Category: Stop-Tail-Turn Lights Manufacturer: Grote Voltage/Amps: 0.48A @ 12VDC DOT SAE I92 ST 97 Grote 53962-3 Red SuperNova Stop-Tail-Turn LED Light also available Use with: Grote 67002-3 Stop-Tail-Turn LED Light Pigtail Grote 43220-3 Oval Stop-Tail-Turn Light Bracket Grote 92420-3 Oval Rubber Grommet
Request a Quote Datasheet
Description
Grote 53963-3 SuperNova LED Stop-Tail-Turn Lights Category: Stop-Tail-Turn Lights Manufacturer: Grote Voltage/Amps: 0.48A @ 12VDC DOT SAE I92 ST 97 Grote 53962-3 Red SuperNova Stop-Tail-Turn LED Light also available Use with: Grote 67002-3 Stop-Tail-Turn LED Light Pigtail Grote 43220-3 Oval Stop-Tail-Turn Light Bracket Grote 92420-3 Oval Rubber Grommet
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grote 53963-3 Stop-Tail-Turn LED Light 6.5
Chanhassen, MN, United States
Grote 53963-3 Stop-Tail-Turn LED Light 6.5" Oval, Amber
47941
Grote 53963-3 Stop-Tail-Turn LED Light 6.5" Oval, Amber 47941
Grote 53963-3 SuperNova LED Stop-Tail-Turn Lights Category: Stop-Tail-Turn Lights Manufacturer: Grote Voltage/Amps: 0.48A @ 12VDC DOT SAE I92 ST 97 Grote 53962-3 Red SuperNova Stop-Tail-Turn LED Light also available Use with: Grote 67002-3 Stop-Tail-Turn LED Light Pigtail Grote 43220-3 Oval Stop-Tail-Turn Light Bracket Grote 92420-3 Oval Rubber Grommet
  • Grote 53963-3 SuperNova LED Stop-Tail-Turn Lights
  • Category: Stop-Tail-Turn Lights
  • Manufacturer: Grote
  • Voltage/Amps: 0.48A @ 12VDC
  • DOT SAE I92 ST 97
  • Grote 53962-3 Red SuperNova Stop-Tail-Turn LED Light also available
  • Use with:
    • Grote 67002-3 Stop-Tail-Turn LED Light Pigtail
    • Grote 43220-3 Oval Stop-Tail-Turn Light Bracket
    • Grote 92420-3 Oval Rubber Grommet
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category LED Lamps
Product Number 47941
Product Name Grote 53963-3 Stop-Tail-Turn LED Light 6.5" Oval, Amber
Maximum Overall Length 6.5 inch (165 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS2000R-C300-9 - HIS2000R-C300-9 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
2 suppliers
LED Bulbs - 199076 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Overall Length 0.9449 inch (24 mm)
View Details
PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLMP-048-240R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 40.89 mm (1.61 inch)
Rated Average Life 50000 hours
View Details