MAXXIMA
MWL-16-A -- MAXXIMA MWL-16 SQUARE LED WORK LIGHT, 12-24VDC, 10 LEDS, 2900 LUMENS, SHATTER-PROOF LENS
Maxxima
Maxxima MWL-16 Square LED Work Light, 12-24VDC, 10 LEDs, 2900 Lumens, Shatter-Proof Lens
MWL-16-A
Description
Maxxima MWL-16 Square LED Work Light
Category: Utility Lights
Manufacturer: Maxxima
10 LEDs
Shatterproof polycarbonate lens
Black aluminum housing
Stainless steel mounting bracket and bolt
4.7" wide, 4.2" high, 3.2" deep
Blunt cut wire leads
Request a Quote
Email Supplier
Description
Maxxima MWL-16 Square LED Work Light
Category: Utility Lights
Manufacturer: Maxxima
10 LEDs
Shatterproof polycarbonate lens
Black aluminum housing
Stainless steel mounting bracket and bolt
4.7" wide, 4.2" high, 3.2" deep
Blunt cut wire leads
Request a Quote
Email Supplier
Suppliers
Maxxima MWL-16 Square LED Work Light, 12-24VDC, 10 LEDs, 2900 Lumens, Shatter-Proof Lens
47955
Maxxima MWL-16 Square LED Work Light
Category: Utility Lights
Manufacturer: Maxxima
10 LEDs
Shatterproof polycarbonate lens
Black aluminum housing
Stainless steel mounting bracket and bolt
4.7" wide, 4.2" high, 3.2" deep
Blunt cut wire leads
- Maxxima MWL-16 Square LED Work Light
- Category: Utility Lights
- Manufacturer: Maxxima
- 10 LEDs
- Shatterproof polycarbonate lens
- Black aluminum housing
- Stainless steel mounting bracket and bolt
- 4.7" wide, 4.2" high, 3.2" deep
- Blunt cut wire leads
Supplier's Site
Technical Specifications
|
Product Category
|
LED Lamps |
|
Product Number
|
47955 |
|
Product Name
|
Maxxima MWL-16 Square LED Work Light, 12-24VDC, 10 LEDs, 2900 Lumens, Shatter-Proof Lens |
|
Mean Lumens
|
2900 lm (231 cp)
|
Unlock Full Specs
to access all available technical data
Similar Products
Innovative Sensor Technology IST USA Division
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
Base Type
Panel
Diameter
50.04 mm (1.97 inch)
Rated Average Life
50000 hours
View Details