Grote Industries, Inc. Grote 77473 Mighty Mini LED Strobe Light, Yellow, 0.15A, 12VDC 77473

Description
Grote 77473 Mighty Mini LED Strobe Lights Category: Beacon & Strobe Lights Manufacturer: Grote Class: III Voltage/Amps: 0.15A @ 12VDC Dimensions: 3-3/4" H x 6" diameter 90 flashes per minute Provides greater visibility by creating a varied flash pattern LED technology rivals standard strobe intensity w/ single diode Life of LED strobes up to 100 time longer than standard strobes LED beacon houses flash control for external power supply or ballast Includes mounting hardware
Request a Quote Datasheet
Description
Grote 77473 Mighty Mini LED Strobe Lights Category: Beacon & Strobe Lights Manufacturer: Grote Class: III Voltage/Amps: 0.15A @ 12VDC Dimensions: 3-3/4" H x 6" diameter 90 flashes per minute Provides greater visibility by creating a varied flash pattern LED technology rivals standard strobe intensity w/ single diode Life of LED strobes up to 100 time longer than standard strobes LED beacon houses flash control for external power supply or ballast Includes mounting hardware
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grote 77473 Mighty Mini LED Strobe Light, Yellow, 0.15A, 12VDC - 47947 - Waytek, Inc.
Chanhassen, MN, United States
Grote 77473 Mighty Mini LED Strobe Light, Yellow, 0.15A, 12VDC
47947
Grote 77473 Mighty Mini LED Strobe Light, Yellow, 0.15A, 12VDC 47947
Grote 77473 Mighty Mini LED Strobe Lights Category: Beacon & Strobe Lights Manufacturer: Grote Class: III Voltage/Amps: 0.15A @ 12VDC Dimensions: 3-3/4" H x 6" diameter 90 flashes per minute Provides greater visibility by creating a varied flash pattern LED technology rivals standard strobe intensity w/ single diode Life of LED strobes up to 100 time longer than standard strobes LED beacon houses flash control for external power supply or ballast Includes mounting hardware
  • Grote 77473 Mighty Mini LED Strobe Lights
  • Category: Beacon & Strobe Lights
  • Manufacturer: Grote
  • Class: III
  • Voltage/Amps: 0.15A @ 12VDC
  • Dimensions: 3-3/4" H x 6" diameter
  • 90 flashes per minute
  • Provides greater visibility by creating a varied flash pattern
  • LED technology rivals standard strobe intensity w/ single diode
  • Life of LED strobes up to 100 time longer than standard strobes
  • LED beacon houses flash control for external power supply or ballast
  • Includes mounting hardware
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category LED Lamps
Product Number 47947
Product Name Grote 77473 Mighty Mini LED Strobe Light, Yellow, 0.15A, 12VDC
Unlock Full Specs
to access all available technical data

Similar Products

PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals - PMC-048-240A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 40.89 mm (1.61 inch)
Rated Average Life 50000 hours
View Details
Infrared-Emitter HIS2000R-A300-9 - HIS2000R-A300-9 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
2 suppliers