Maxxima Maxxima M42324-DV LED Back-Up Light, 12/24VDC, 4" Round Light, DOT/SAE M42324-DV

Description
Maxxima M42324-DV LED Back-Up Light Manufacturer: Maxxima Category: LED Backup Lights 18-diode sealed LED lamp 4.25" diameter 1.90" depth SAE R 180mA at 12VDC, 110mA at 24VDC Use 3-contact pigtail connector 47998 Use grommet 47922
Request a Quote Datasheet
Description
Maxxima M42324-DV LED Back-Up Light Manufacturer: Maxxima Category: LED Backup Lights 18-diode sealed LED lamp 4.25" diameter 1.90" depth SAE R 180mA at 12VDC, 110mA at 24VDC Use 3-contact pigtail connector 47998 Use grommet 47922
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Maxxima M42324-DV LED Back-Up Light, 12/24VDC, 4
Chanhassen, MN, United States
Maxxima M42324-DV LED Back-Up Light, 12/24VDC, 4" Round Light, DOT/SAE
47984
Maxxima M42324-DV LED Back-Up Light, 12/24VDC, 4" Round Light, DOT/SAE 47984
Maxxima M42324-DV LED Back-Up Light Manufacturer: Maxxima Category: LED Backup Lights 18-diode sealed LED lamp 4.25" diameter 1.90" depth SAE R 180mA at 12VDC, 110mA at 24VDC Use 3-contact pigtail connector 47998 Use grommet 47922
  • Maxxima M42324-DV LED Back-Up Light
  • Manufacturer: Maxxima
  • Category: LED Backup Lights
  • 18-diode sealed LED lamp
  • 4.25" diameter
  • 1.90" depth
  • SAE R
  • 180mA at 12VDC, 110mA at 24VDC
  • Use 3-contact pigtail connector 47998
  • Use grommet 47922
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category LED Lamps
Product Number 47984
Product Name Maxxima M42324-DV LED Back-Up Light, 12/24VDC, 4" Round Light, DOT/SAE
Maximum Overall Length 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

LP22LED RGB StreamLine® Low Profile Multicolor LED Lights - LP22LED-090-240RGB - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type 1/2-Inch NPT Pipe,Panel,Surface
Diameter 75.95 mm (2.99 inch)
Rated Average Life 50000 hours
View Details