Maxxima Maxxima M84407-A Sealed Compartment Light, 14 LEDs, 12VDC, 185 Lumens, 4 Screw Surface Mount M84407-A

Description
Maxxima M84407-A Sealed Compartment Light Category: Interior Car Lights Manufacturer: Maxxima 14 extreme-flux LEDs Superior light output, low amp draw Surface mount design with four mounting screws for easy installation 100,000 hour rated LED life 185 Lumens Epoxy-coated sealed electronics Suitable for refrigeration/freeze r use Snap-on polycarbonate lens ABS black housing Hidden mounting screws Rated 880 Milliamps, 12VDC 5.8" W x 2.9" H x 0.7" D
Request a Quote Datasheet
Description
Maxxima M84407-A Sealed Compartment Light Category: Interior Car Lights Manufacturer: Maxxima 14 extreme-flux LEDs Superior light output, low amp draw Surface mount design with four mounting screws for easy installation 100,000 hour rated LED life 185 Lumens Epoxy-coated sealed electronics Suitable for refrigeration/freeze r use Snap-on polycarbonate lens ABS black housing Hidden mounting screws Rated 880 Milliamps, 12VDC 5.8" W x 2.9" H x 0.7" D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Maxxima M84407-A Sealed Compartment Light, 14 LEDs, 12VDC, 185 Lumens, 4 Screw Surface Mount - 48012 - Waytek, Inc.
Chanhassen, MN, United States
Maxxima M84407-A Sealed Compartment Light, 14 LEDs, 12VDC, 185 Lumens, 4 Screw Surface Mount
48012
Maxxima M84407-A Sealed Compartment Light, 14 LEDs, 12VDC, 185 Lumens, 4 Screw Surface Mount 48012
Maxxima M84407-A Sealed Compartment Light Category: Interior Car Lights Manufacturer: Maxxima 14 extreme-flux LEDs Superior light output, low amp draw Surface mount design with four mounting screws for easy installation 100,000 hour rated LED life 185 Lumens Epoxy-coated sealed electronics Suitable for refrigeration/freeze r use Snap-on polycarbonate lens ABS black housing Hidden mounting screws Rated 880 Milliamps, 12VDC 5.8" W x 2.9" H x 0.7" D
  • Maxxima M84407-A Sealed Compartment Light
  • Category: Interior Car Lights
  • Manufacturer: Maxxima
  • 14 extreme-flux LEDs
  • Superior light output, low amp draw
  • Surface mount design with four mounting screws for easy installation
  • 100,000 hour rated LED life
  • 185 Lumens
  • Epoxy-coated sealed electronics
  • Suitable for refrigeration/freezer use
  • Snap-on polycarbonate lens
  • ABS black housing
  • Hidden mounting screws
  • Rated 880 Milliamps, 12VDC
  • 5.8" W x 2.9" H x 0.7" D
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category LED Lamps
Product Number 48012
Product Name Maxxima M84407-A Sealed Compartment Light, 14 LEDs, 12VDC, 185 Lumens, 4 Screw Surface Mount
Maximum Overall Length 5.8 inch (147 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS2000R-BWC300 - HIS2000R-BWC300 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
2 suppliers
PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals - PM22C-012-024C-Q - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 50.04 mm (1.97 inch)
Rated Average Life 50000 hours
View Details