Grote Industries, Inc. Grote 77103 Mighty Mini Strobe Light, Yellow, Single Flash, 0.25A, 12 VDC 77103

Description
Grote 77103 Mighty Mini Strobe Lights Category: Beacon & Strobe Lights Manufacturer: Grote Voltage/Amps: 0.25A @ 12VDC Dimensions: 3-5/8" H x 5-1/8" diameter Threaded screw-on lens Wide voltage operating range 80 flashes per minute; 1.5 joules Field-replaceable lens and flash tube Reverse polarity and voltage spike protected Rugged fiberglass-filled nylon base and polycarbonate lens Includes mounting hardware
Request a Quote Datasheet
Description
Grote 77103 Mighty Mini Strobe Lights Category: Beacon & Strobe Lights Manufacturer: Grote Voltage/Amps: 0.25A @ 12VDC Dimensions: 3-5/8" H x 5-1/8" diameter Threaded screw-on lens Wide voltage operating range 80 flashes per minute; 1.5 joules Field-replaceable lens and flash tube Reverse polarity and voltage spike protected Rugged fiberglass-filled nylon base and polycarbonate lens Includes mounting hardware
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grote 77103 Mighty Mini Strobe Light, Yellow, Single Flash, 0.25A, 12 VDC - 47751 - Waytek, Inc.
Chanhassen, MN, United States
Grote 77103 Mighty Mini Strobe Light, Yellow, Single Flash, 0.25A, 12 VDC
47751
Grote 77103 Mighty Mini Strobe Light, Yellow, Single Flash, 0.25A, 12 VDC 47751
Grote 77103 Mighty Mini Strobe Lights Category: Beacon & Strobe Lights Manufacturer: Grote Voltage/Amps: 0.25A @ 12VDC Dimensions: 3-5/8" H x 5-1/8" diameter Threaded screw-on lens Wide voltage operating range 80 flashes per minute; 1.5 joules Field-replaceable lens and flash tube Reverse polarity and voltage spike protected Rugged fiberglass-filled nylon base and polycarbonate lens Includes mounting hardware
  • Grote 77103 Mighty Mini Strobe Lights
  • Category: Beacon & Strobe Lights
  • Manufacturer: Grote
  • Voltage/Amps: 0.25A @ 12VDC
  • Dimensions: 3-5/8" H x 5-1/8" diameter
  • Threaded screw-on lens
  • Wide voltage operating range
  • 80 flashes per minute; 1.5 joules
  • Field-replaceable lens and flash tube
  • Reverse polarity and voltage spike protected
  • Rugged fiberglass-filled nylon base and polycarbonate lens
  • Includes mounting hardware
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Lamps
Product Number 47751
Product Name Grote 77103 Mighty Mini Strobe Light, Yellow, Single Flash, 0.25A, 12 VDC
Flash Lamp Flash Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Hollow cathode lamp - L233-29NB - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
UV Light Source For In-Field Spectroscopy - FiberLight® L3 - Excelitas Technologies Corp.
Specs
Lamp Type UV Lamps
Lamp Power 1.5 watts
Rated Average Life 5000 hours
View Details
Infrared-Emitter HIS180smd-0 - HIS180smd-0 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 8 Hz
View Details
Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details