Maxxima Maxxima MWL-14 Engine Compartment Light, 12-24VDC, 700 Lumens, 2-Hole Surface Mount MWL-14-A

Description
Maxxima MWL-14 Engine Compartment Light Category: Utility Lights Manufacturer: Maxxima Extreme temperature LED compartment light First in industry to be rated up to 300°F (149°C) 700 lumens; 8 LED flood beam pattern Low LED draw - 1,200 mA @ 12VDC, 570mA @ 24VDC Durable high-temp glass lens, aluminum housing Mounting: 2-hole surface mount 2 wire leads 5.9" W x 2.2" H x 0.9" D
Request a Quote
Description
Maxxima MWL-14 Engine Compartment Light Category: Utility Lights Manufacturer: Maxxima Extreme temperature LED compartment light First in industry to be rated up to 300°F (149°C) 700 lumens; 8 LED flood beam pattern Low LED draw - 1,200 mA @ 12VDC, 570mA @ 24VDC Durable high-temp glass lens, aluminum housing Mounting: 2-hole surface mount 2 wire leads 5.9" W x 2.2" H x 0.9" D
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Maxxima MWL-14 Engine Compartment Light, 12-24VDC, 700 Lumens, 2-Hole Surface Mount - 48015 - Waytek, Inc.
Chanhassen, MN, United States
Maxxima MWL-14 Engine Compartment Light, 12-24VDC, 700 Lumens, 2-Hole Surface Mount
48015
Maxxima MWL-14 Engine Compartment Light, 12-24VDC, 700 Lumens, 2-Hole Surface Mount 48015
Maxxima MWL-14 Engine Compartment Light Category: Utility Lights Manufacturer: Maxxima Extreme temperature LED compartment light First in industry to be rated up to 300°F (149°C) 700 lumens; 8 LED flood beam pattern Low LED draw - 1,200 mA @ 12VDC, 570mA @ 24VDC Durable high-temp glass lens, aluminum housing Mounting: 2-hole surface mount 2 wire leads 5.9" W x 2.2" H x 0.9" D
  • Maxxima MWL-14 Engine Compartment Light
  • Category: Utility Lights
  • Manufacturer: Maxxima
  • Extreme temperature LED compartment light
  • First in industry to be rated up to 300°F (149°C)
  • 700 lumens; 8 LED flood beam pattern
  • Low LED draw - 1,200 mA @ 12VDC, 570mA @ 24VDC
  • Durable high-temp glass lens, aluminum housing
  • Mounting: 2-hole surface mount
  • 2 wire leads
  • 5.9" W x 2.2" H x 0.9" D
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Lamps
Product Number 48015
Product Name Maxxima MWL-14 Engine Compartment Light, 12-24VDC, 700 Lumens, 2-Hole Surface Mount
Maximum Overall Length 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Halogen Light - 19521389 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Halogen Lamps
View Details
LED Bulbs - 2234600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
Lamp Power 40 watts
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details
PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals - PMC-048-240G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 150 Hz
View Details