OMEGA Engineering, Inc. Datasheets for Resistive Temperature Devices (RTD) Elements

Resistive temperature device (RTD) elements are wire windings or other thin-film serpentines that exhibit changes in resistance with changes in temperature. They are usually made of metallic elements or alloys such as copper, nickel, or nickel-iron.
Resistive Temperature Devices (RTD) Elements: Learn more

Page: 1 2 3 4
Product Name Notes
All of OMEGA's RTD elements can be supplied with additional lead wire attached to existing leads. Longer leads create more flexibility for use in many applications.
All of OMEGA's RTD elements can be supplied with additional lead wire attached to existing leads. Longer leads create more flexibility for use in many RTD probe sensor applications. The...
An economical industrial grade Class "B" RTD sensor in a convenient 3-pack. Typical Applications Include: Product Environmental and Performance Testing, Climate Control/HVAC, Thermal Protection of Electronic Products (Power Supplies, Electronic...
The RTD-850 RTD sensor is designed for installation in #8-32 threaded holes or in thin items using a backing nut. Its small size allows for installation in tight spaces such...
Typical connection for sensors such as the CY7 series. The connection points (A) are made close to the sensor in the case of 4-lead measurement, and near or at the...

<< Prev Next >>