All of OMEGA's RTD elements can be supplied with additional lead wire attached to existing leads. Longer leads create more flexibility for use in many RTD probe sensor applications. The size of the potted junction between lead wire and element is kept as small as possible. Note: These elements are not intended for direct immersion into liquids. Configurations below reflect 36" lead wire, Style-2 (3 Wire).
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Resistive Temperature Devices (RTD) Elements |
| Product Number | RTD-F3105 |
| Product Name | RTD Elements with 36 Inch Lead Wire |
| Operating Temperature | 450 to 900 F (232 to 482 C) |
| Nominal Resistance | ? to 100 R0 @ 0° C |
| Technology | Wire Wound; (Platinum) |