Edmund Optics Inc. Datasheets for Optical Mirrors

Optical mirrors have a smooth, highly-polished, plane or curved surface for reflecting light. Usually, the reflecting surface is a thin coating of silver, or aluminum on glass.
Optical Mirrors: Learn more

Page: 1 2 3
Product Name Notes
Aluminum Substrate Mirrors Available in 15°, 30°, 45°, 60°, or 90° Off-Axis Options Aluminum and Gold Coating Options Unlike standard parabolic mirrors, Off-Axis Parabolic Metal Mirrors direct and focus incident...
Precision Polished Substrate Protected Aluminum and Cold Mirror Coating Options Ideal for Highly Divergent Light Sources Precision Ellipsoidal Reflectors Also Available Precision Parabolic Reflectors are ideal for collimating a light...
Precision Polished Substrate Protected Aluminum and Cold Mirror Coating Options Ideal for Solar and Condensing Applications Precision Parabolic Reflectors Also Available Precision Ellipsoidal Reflectors are ideal for simplifying system design...

<< Prev