TransPak 55" x 25" x 33" Utility Cart RUB165

Description
Perfect for transporting equipment and heavy loads in any environment. Heavy-duty structural foam construction; won't rust, dent, chip or peel. Tray shelves keep items in place. Large, non-marking 5" casters. Assembly required.
Description
Perfect for transporting equipment and heavy loads in any environment. Heavy-duty structural foam construction; won't rust, dent, chip or peel. Tray shelves keep items in place. Large, non-marking 5" casters. Assembly required.

Suppliers

Company
Product
Description
Supplier Links
55
San Jose, CA, USA
55" x 25" x 33" Utility Cart
RUB165
55" x 25" x 33" Utility Cart RUB165
Perfect for transporting equipment and heavy loads in any environment. Heavy-duty structural foam construction; won't rust, dent, chip or peel. Tray shelves keep items in place. Large, non-marking 5" casters. Assembly required.

Perfect for transporting equipment and heavy loads in any environment.

  • Heavy-duty structural foam construction; won't rust, dent, chip or peel.
  • Tray shelves keep items in place.
  • Large, non-marking 5" casters.
  • Assembly required.
Supplier's Site

Technical Specifications

  TransPak
Product Category Material Handling Carts and Trucks
Product Number RUB165
Product Name 55" x 25" x 33" Utility Cart
Cart / Truck Type Round
Unlock Full Specs
to access all available technical data

Similar Products

Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
Automatic Guided Cart - DC-20 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 7000 lbs (3175 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Trolleys - 1271517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 441 lbs (200 kg)
Material Steel
Length 22 inch (550 mm)
View Details