TransPak 2" x 8" - Caster Set WS1025

Description
Casters are 8" x 2" moldon rubber on cast iron hub. Caster sets includes: 2 swivel wheels and 2 rigid wheels.
Description
Casters are 8" x 2" moldon rubber on cast iron hub. Caster sets includes: 2 swivel wheels and 2 rigid wheels.

Suppliers

Company
Product
Description
Supplier Links
2
San Jose, CA, USA
2" x 8" - Caster Set
WS1025
2" x 8" - Caster Set WS1025
Casters are 8" x 2" moldon rubber on cast iron hub. Caster sets includes: 2 swivel wheels and 2 rigid wheels.

Casters are 8" x 2" moldon rubber on cast iron hub.

  • Caster sets includes: 2 swivel wheels and 2 rigid wheels.
Supplier's Site

Technical Specifications

  TransPak
Product Category Material Handling Carts and Trucks
Product Number WS1025
Product Name 2" x 8" - Caster Set
Cart / Truck Type Hand Truck
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-rv03-22684 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Trolleys - 7948038 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 46 inch (1168 mm)
Width 22 inch (552 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details