TransPak Aluminum Hand Cart - Solid Rubber Wheels WS1030

Description
Easy to handle, multi-purpose truck is ideal for maneuvering around the office or retail. Light-weight all aluminum construction. Heavy-duty 7.5" x 14" nose. Solid 10" rubber wheels maneuver well over rough surfaces. 49" x 18". Assembly required.
Description
Easy to handle, multi-purpose truck is ideal for maneuvering around the office or retail. Light-weight all aluminum construction. Heavy-duty 7.5" x 14" nose. Solid 10" rubber wheels maneuver well over rough surfaces. 49" x 18". Assembly required.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Hand Cart - Solid Rubber Wheels - WS1030 - TransPak
San Jose, CA, USA
Aluminum Hand Cart - Solid Rubber Wheels
WS1030
Aluminum Hand Cart - Solid Rubber Wheels WS1030
Easy to handle, multi-purpose truck is ideal for maneuvering around the office or retail. Light-weight all aluminum construction. Heavy-duty 7.5" x 14" nose. Solid 10" rubber wheels maneuver well over rough surfaces. 49" x 18". Assembly required.

Easy to handle, multi-purpose truck is ideal for maneuvering around the office or retail.

  • Light-weight all aluminum construction.
  • Heavy-duty 7.5" x 14" nose.
  • Solid 10" rubber wheels maneuver well over rough surfaces.
  • 49" x 18".
  • Assembly required.
Supplier's Site

Technical Specifications

  TransPak
Product Category Material Handling Carts and Trucks
Product Number WS1030
Product Name Aluminum Hand Cart - Solid Rubber Wheels
Cart / Truck Type Hand Truck
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Guided Cart - DC-10 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
Sack Trucks - 2837096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Hand Truck
Capacity 176 lbs (80 kg)
Material Steel
View Details
ESD Workshop / ESD Trolley - tps-rv03-22684 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
MultiTek cart - RV-GB33A3UC16B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details