TransPak 36" x 72" - Wood Platform Cart WS1024

Description
Strong hardwood deck withstands your toughest tasks. Hardwood deck is kiln dried and sealed for moisture resistance. Extra sturdy triple cross-brace handle. Pre-assembled platform. 2200 lb. load capacity. Extra large, 8" diameter wheels, sold separately (WS1025), are easily maneuverable. Caster Set includes: 2 swivel wheels and 2 rigid wheels.
Description
Strong hardwood deck withstands your toughest tasks. Hardwood deck is kiln dried and sealed for moisture resistance. Extra sturdy triple cross-brace handle. Pre-assembled platform. 2200 lb. load capacity. Extra large, 8" diameter wheels, sold separately (WS1025), are easily maneuverable. Caster Set includes: 2 swivel wheels and 2 rigid wheels.

Suppliers

Company
Product
Description
Supplier Links
36
San Jose, CA, USA
36" x 72" - Wood Platform Cart
WS1024
36" x 72" - Wood Platform Cart WS1024
Strong hardwood deck withstands your toughest tasks. Hardwood deck is kiln dried and sealed for moisture resistance. Extra sturdy triple cross-brace handle. Pre-assembled platform. 2200 lb. load capacity. Extra large, 8" diameter wheels, sold separately (WS1025), are easily maneuverable. Caster Set includes: 2 swivel wheels and 2 rigid wheels.

Strong hardwood deck withstands your toughest tasks.

  • Hardwood deck is kiln dried and sealed for moisture resistance.
  • Extra sturdy triple cross-brace handle.
  • Pre-assembled platform.
  • 2200 lb. load capacity.
  • Extra large, 8" diameter wheels, sold separately (WS1025), are easily maneuverable. Caster Set includes: 2 swivel wheels and 2 rigid wheels.
Supplier's Site

Technical Specifications

  TransPak
Product Category Material Handling Carts and Trucks
Product Number WS1024
Product Name 36" x 72" - Wood Platform Cart
Cart / Truck Type Hand Truck
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Guided Cart - DC-20 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 7000 lbs (3175 kg)
View Details
Platform Trolleys - 2924093 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 1102 lbs (500 kg)
Material Steel
Length 39 inch (1000 mm)
View Details
ESD Workshop / ESD Trolley - tps-tv02-22686 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
MultiTek cart - RV-GB3300N001 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details