TransPak Convertible Heavy-Duty Steel Hand Cart WS1028

Description
Converts easily between two wheel hand truck and four wheel platform truck. Two-in-one hand truck. Sturdy double cross-brace handle. Solid 10" rubber wheels maneuver well over rough surfaces. High performance steering casters allow for easy maneuvering. 53" x 22.5". Bed Size 14" x 44.5".
Description
Converts easily between two wheel hand truck and four wheel platform truck. Two-in-one hand truck. Sturdy double cross-brace handle. Solid 10" rubber wheels maneuver well over rough surfaces. High performance steering casters allow for easy maneuvering. 53" x 22.5". Bed Size 14" x 44.5".

Suppliers

Company
Product
Description
Supplier Links
Convertible Heavy-Duty Steel Hand Cart - WS1028 - TransPak
San Jose, CA, USA
Convertible Heavy-Duty Steel Hand Cart
WS1028
Convertible Heavy-Duty Steel Hand Cart WS1028
Converts easily between two wheel hand truck and four wheel platform truck. Two-in-one hand truck. Sturdy double cross-brace handle. Solid 10" rubber wheels maneuver well over rough surfaces. High performance steering casters allow for easy maneuvering. 53" x 22.5". Bed Size 14" x 44.5".

Converts easily between two wheel hand truck and four wheel platform truck.

  • Two-in-one hand truck.
  • Sturdy double cross-brace handle.
  • Solid 10" rubber wheels maneuver well over rough surfaces.
  • High performance steering casters allow for easy maneuvering.
  • 53" x 22.5".
  • Bed Size 14" x 44.5".
Supplier's Site

Technical Specifications

  TransPak
Product Category Material Handling Carts and Trucks
Product Number WS1028
Product Name Convertible Heavy-Duty Steel Hand Cart
Cart / Truck Type Hand Truck
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-tv02-22686 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Trolleys - 2658678 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 441 lbs (200 kg)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details