TransPak Heavy-Duty Steel Hand Cart - Dual Handle WS1026

Description
This workhorse features double welded frame construction. Solid 10" rubber wheels maneuver well over rough surfaces. Continuous loop handle allows for easy one-handed push or pull operation. 22.5" x 48". Pre-assembled. 5 year weld failure manufacturer warranty.
Description
This workhorse features double welded frame construction. Solid 10" rubber wheels maneuver well over rough surfaces. Continuous loop handle allows for easy one-handed push or pull operation. 22.5" x 48". Pre-assembled. 5 year weld failure manufacturer warranty.

Suppliers

Company
Product
Description
Supplier Links
Heavy-Duty Steel Hand Cart - Dual Handle - WS1026 - TransPak
San Jose, CA, USA
Heavy-Duty Steel Hand Cart - Dual Handle
WS1026
Heavy-Duty Steel Hand Cart - Dual Handle WS1026
This workhorse features double welded frame construction. Solid 10" rubber wheels maneuver well over rough surfaces. Continuous loop handle allows for easy one-handed push or pull operation. 22.5" x 48". Pre-assembled. 5 year weld failure manufacturer warranty.

This workhorse features double welded frame construction.

  • Solid 10" rubber wheels maneuver well over rough surfaces.
  • Continuous loop handle allows for easy one-handed push or pull operation.
  • 22.5" x 48".
  • Pre-assembled.
  • 5 year weld failure manufacturer warranty.
Supplier's Site

Technical Specifications

  TransPak
Product Category Material Handling Carts and Trucks
Product Number WS1026
Product Name Heavy-Duty Steel Hand Cart - Dual Handle
Cart / Truck Type Hand Truck
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Guided Cart - DC-24 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 10000 lbs (4535 kg)
View Details
Trolleys - 8517604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel
Length 31 inch (790 mm)
Width 16 inch (405 mm)
View Details
ESD Workshop / ESD Trolley - tps-rv01-22682 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
MultiTek cart - RV-NH4000U210 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 40 inch (1016 mm)
View Details