TransPak Heavy-Duty Steel Hand Cart - Continuous Handle WS1027

Description
This workhorse features double welded frame construction. Solid 10" rubber wheels maneuver well over rough surfaces. Continuous loop handle allows for easy one-handed push or pull operation. 22.5" x 48". Pre-assembled. 5 year weld failure manufacturer warranty.
Description
This workhorse features double welded frame construction. Solid 10" rubber wheels maneuver well over rough surfaces. Continuous loop handle allows for easy one-handed push or pull operation. 22.5" x 48". Pre-assembled. 5 year weld failure manufacturer warranty.

Suppliers

Company
Product
Description
Supplier Links
Heavy-Duty Steel Hand Cart - Continuous Handle - WS1027 - TransPak
San Jose, CA, USA
Heavy-Duty Steel Hand Cart - Continuous Handle
WS1027
Heavy-Duty Steel Hand Cart - Continuous Handle WS1027
This workhorse features double welded frame construction. Solid 10" rubber wheels maneuver well over rough surfaces. Continuous loop handle allows for easy one-handed push or pull operation. 22.5" x 48". Pre-assembled. 5 year weld failure manufacturer warranty.

This workhorse features double welded frame construction.

  • Solid 10" rubber wheels maneuver well over rough surfaces.
  • Continuous loop handle allows for easy one-handed push or pull operation.
  • 22.5" x 48".
  • Pre-assembled.
  • 5 year weld failure manufacturer warranty.
Supplier's Site

Technical Specifications

  TransPak
Product Category Material Handling Carts and Trucks
Product Number WS1027
Product Name Heavy-Duty Steel Hand Cart - Continuous Handle
Cart / Truck Type Hand Truck
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-tv03-22687 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Dollies - 9097050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Dollies
Capacity 441 lbs (200 kg)
Length 24 inch (600 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details