TransPak 60" x 24" x 69" Security Cart WSS602469

Description
Prevent pilferage while allowing high visibility of contents at all times. Mobile carts are beneficial in all types of operations. Heavy gauge wire construction with a chrome finish. Includes four 5" poly stem casters (two with brakes), four posts, two wire shelves (top & bottom), security panel and doors and four donut bumpers. Additional Wire Shelves sold separately.
Description
Prevent pilferage while allowing high visibility of contents at all times. Mobile carts are beneficial in all types of operations. Heavy gauge wire construction with a chrome finish. Includes four 5" poly stem casters (two with brakes), four posts, two wire shelves (top & bottom), security panel and doors and four donut bumpers. Additional Wire Shelves sold separately.

Suppliers

Company
Product
Description
Supplier Links
60
San Jose, CA, USA
60" x 24" x 69" Security Cart
WSS602469
60" x 24" x 69" Security Cart WSS602469
Prevent pilferage while allowing high visibility of contents at all times. Mobile carts are beneficial in all types of operations. Heavy gauge wire construction with a chrome finish. Includes four 5" poly stem casters (two with brakes), four posts, two wire shelves (top & bottom), security panel and doors and four donut bumpers. Additional Wire Shelves sold separately.

Prevent pilferage while allowing high visibility of contents at all times.

  • Mobile carts are beneficial in all types of operations.
  • Heavy gauge wire construction with a chrome finish.
  • Includes four 5" poly stem casters (two with brakes), four posts, two wire shelves (top & bottom), security panel and doors and four donut bumpers.
  • Additional Wire Shelves sold separately.
Supplier's Site

Technical Specifications

  TransPak
Product Category Material Handling Carts and Trucks
Product Number WSS602469
Product Name 60" x 24" x 69" Security Cart
Cart / Truck Type Wire Carts
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-rv02-22683 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Sack Trucks - 6693692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Hand Truck
Capacity 662 lbs (300 kg)
Material Steel
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details