TransPak 65 Gallon Brute®quo; Roll Out Container RUB132

Description
Easy mobility for general refuse collection and material handling. Heavy-duty, one-piece handle provides large, strong grip area. Low base is designed for stability. Features inset wheels and foot tilter. One piece body construction provides superior strength and durability. 32 3/8" x 25 3/8" x 41 7/8" (l x w x h).
Description
Easy mobility for general refuse collection and material handling. Heavy-duty, one-piece handle provides large, strong grip area. Low base is designed for stability. Features inset wheels and foot tilter. One piece body construction provides superior strength and durability. 32 3/8" x 25 3/8" x 41 7/8" (l x w x h).

Suppliers

Company
Product
Description
Supplier Links
65 Gallon Brute®quo; Roll Out Container - RUB132 - TransPak
San Jose, CA, USA
65 Gallon Brute®quo; Roll Out Container
RUB132
65 Gallon Brute®quo; Roll Out Container RUB132
Easy mobility for general refuse collection and material handling. Heavy-duty, one-piece handle provides large, strong grip area. Low base is designed for stability. Features inset wheels and foot tilter. One piece body construction provides superior strength and durability. 32 3/8" x 25 3/8" x 41 7/8" (l x w x h).

Easy mobility for general refuse collection and material handling.

  • Heavy-duty, one-piece handle provides large, strong grip area.
  • Low base is designed for stability.
  • Features inset wheels and foot tilter.
  • One piece body construction provides superior strength and durability.
  • 32 3/8" x 25 3/8" x 41 7/8" (l x w x h).
Supplier's Site

Technical Specifications

  TransPak
Product Category Material Handling Carts and Trucks
Product Number RUB132
Product Name 65 Gallon Brute®quo; Roll Out Container
Cart / Truck Type Round
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Guided Cart - DC-20 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 7000 lbs (3175 kg)
View Details
Sack Trucks - 2837103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Hand Truck
Capacity 551 lbs (250 kg)
Material Steel
View Details
ESD Workshop / ESD Trolley - tps-rv02-22683 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
MultiTek cart - RV-GB3300N001 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details