TransPak 23 Gallon Slim Jim®quo; Container RUB134

Description
The industry standard in space-saving waste management. Efficient size and shape fits tight spaces. Durable, all-plastic construction is easy to clean and provides long life. Most specified containers behind bars and desk side. 23 1/8" x 11" x 30"
Description
The industry standard in space-saving waste management. Efficient size and shape fits tight spaces. Durable, all-plastic construction is easy to clean and provides long life. Most specified containers behind bars and desk side. 23 1/8" x 11" x 30"

Suppliers

Company
Product
Description
Supplier Links
23 Gallon Slim Jim®quo; Container - RUB134 - TransPak
San Jose, CA, USA
23 Gallon Slim Jim®quo; Container
RUB134
23 Gallon Slim Jim®quo; Container RUB134
The industry standard in space-saving waste management. Efficient size and shape fits tight spaces. Durable, all-plastic construction is easy to clean and provides long life. Most specified containers behind bars and desk side. 23 1/8" x 11" x 30"

The industry standard in space-saving waste management.

  • Efficient size and shape fits tight spaces.
  • Durable, all-plastic construction is easy to clean and provides long life.
  • Most specified containers behind bars and desk side.
  • 23 1/8" x 11" x 30"
Supplier's Site

Technical Specifications

  TransPak
Product Category Material Handling Carts and Trucks
Product Number RUB134
Product Name 23 Gallon Slim Jim®quo; Container
Cart / Truck Type Round
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-tv01-22685 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Platform Trolleys - 251952 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Material Steel
Length 29 inch (730 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details