TransPak 1 cu. yd. - Black - Heavy-Duty Tilt Truck RUB160

Description
Rugged construction to transport heavy loads with ease. Easy to handle and maneuver through commercial doorways and onto elevators. Constant force design allows for controlled dumping by one person. Inset wheels protect walls. Smooth surface is easy to clean and resists pitting and corroding. 72 1/4" x 33 1/2" x 43 3/4" (l x w x h). Weight capacity 2,100 lbs. Domed hinged lids (RUB156L) sold separately.
Description
Rugged construction to transport heavy loads with ease. Easy to handle and maneuver through commercial doorways and onto elevators. Constant force design allows for controlled dumping by one person. Inset wheels protect walls. Smooth surface is easy to clean and resists pitting and corroding. 72 1/4" x 33 1/2" x 43 3/4" (l x w x h). Weight capacity 2,100 lbs. Domed hinged lids (RUB156L) sold separately.

Suppliers

Company
Product
Description
Supplier Links
1 cu. yd. - Black - Heavy-Duty Tilt Truck - RUB160 - TransPak
San Jose, CA, USA
1 cu. yd. - Black - Heavy-Duty Tilt Truck
RUB160
1 cu. yd. - Black - Heavy-Duty Tilt Truck RUB160
Rugged construction to transport heavy loads with ease. Easy to handle and maneuver through commercial doorways and onto elevators. Constant force design allows for controlled dumping by one person. Inset wheels protect walls. Smooth surface is easy to clean and resists pitting and corroding. 72 1/4" x 33 1/2" x 43 3/4" (l x w x h). Weight capacity 2,100 lbs. Domed hinged lids (RUB156L) sold separately.

Rugged construction to transport heavy loads with ease.

  • Easy to handle and maneuver through commercial doorways and onto elevators.
  • Constant force design allows for controlled dumping by one person.
  • Inset wheels protect walls.
  • Smooth surface is easy to clean and resists pitting and corroding.
  • 72 1/4" x 33 1/2" x 43 3/4" (l x w x h).
  • Weight capacity 2,100 lbs.
  • Domed hinged lids (RUB156L) sold separately.
Supplier's Site

Technical Specifications

  TransPak
Product Category Material Handling Carts and Trucks
Product Number RUB160
Product Name 1 cu. yd. - Black - Heavy-Duty Tilt Truck
Cart / Truck Type Round
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Guided Cart - DC-24 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 10000 lbs (4535 kg)
View Details
Dollies - 2837095 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Dollies
Capacity 992 lbs (450 kg)
Length 28 inch (700 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
ESD Workshop / ESD Trolley - tps-tv02-22686 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details