TransPak 45" x 26" x 33" Utility Cart RUB163

Description
Perfect for transporting equipment and heavy loads in any environment. Heavy-duty structural foam construction; won't rust, dent, chip or peel. Tray shelves keep items in place. Large, non-marking 5" casters. Assembly required.
Description
Perfect for transporting equipment and heavy loads in any environment. Heavy-duty structural foam construction; won't rust, dent, chip or peel. Tray shelves keep items in place. Large, non-marking 5" casters. Assembly required.

Suppliers

Company
Product
Description
Supplier Links
45
San Jose, CA, USA
45" x 26" x 33" Utility Cart
RUB163
45" x 26" x 33" Utility Cart RUB163
Perfect for transporting equipment and heavy loads in any environment. Heavy-duty structural foam construction; won't rust, dent, chip or peel. Tray shelves keep items in place. Large, non-marking 5" casters. Assembly required.

Perfect for transporting equipment and heavy loads in any environment.

  • Heavy-duty structural foam construction; won't rust, dent, chip or peel.
  • Tray shelves keep items in place.
  • Large, non-marking 5" casters.
  • Assembly required.
Supplier's Site

Technical Specifications

  TransPak
Product Category Material Handling Carts and Trucks
Product Number RUB163
Product Name 45" x 26" x 33" Utility Cart
Cart / Truck Type Round
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Guided Cart - DC-10 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
Dollies - 9097050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Dollies
Capacity 441 lbs (200 kg)
Length 24 inch (600 mm)
View Details
ESD Workshop / ESD Trolley - tps-tv01-22685 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
MultiTek cart - RV-GB3300N001 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details