TransPak Convertible Aluminum Hand Cart WS1032

Description
Versatile; easily converts between two wheel hand truck and four wheel platform truck. Sturdy yet lightweight aluminum frame. Non-marking swivel pneumatic 10" wheels perform well on rough surfaces. Easy conversion pedal release. 18" noseplate for wide loads. Height 52". Frame Bed 12" x 38".
Description
Versatile; easily converts between two wheel hand truck and four wheel platform truck. Sturdy yet lightweight aluminum frame. Non-marking swivel pneumatic 10" wheels perform well on rough surfaces. Easy conversion pedal release. 18" noseplate for wide loads. Height 52". Frame Bed 12" x 38".

Suppliers

Company
Product
Description
Supplier Links
Convertible Aluminum Hand Cart - WS1032 - TransPak
San Jose, CA, USA
Convertible Aluminum Hand Cart
WS1032
Convertible Aluminum Hand Cart WS1032
Versatile; easily converts between two wheel hand truck and four wheel platform truck. Sturdy yet lightweight aluminum frame. Non-marking swivel pneumatic 10" wheels perform well on rough surfaces. Easy conversion pedal release. 18" noseplate for wide loads. Height 52". Frame Bed 12" x 38".

Versatile; easily converts between two wheel hand truck and four wheel platform truck.

  • Sturdy yet lightweight aluminum frame.
  • Non-marking swivel pneumatic 10" wheels perform well on rough surfaces.
  • Easy conversion pedal release.
  • 18" noseplate for wide loads.
  • Height 52".
  • Frame Bed 12" x 38".
Supplier's Site

Technical Specifications

  TransPak
Product Category Material Handling Carts and Trucks
Product Number WS1032
Product Name Convertible Aluminum Hand Cart
Cart / Truck Type Hand Truck
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-rv03-22684 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Trolleys - 251839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 772 lbs (350 kg)
Material Steel
Length 20 inch (500 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details