TransPak 1-1/2 cu. yd. - Black - Standard Grade Tilt Truck RUB159

Description
Rugged construction to transport heavy loads with ease. Easy to handle and maneuver through commercial doorways and onto elevators. Constant force design allows for controlled dumping by one person. Smooth surface is easy to clean and resists pitting and corroding. 80 1/2" x 43" x 49 1/2" (l x w x h). Weight capacity 1,200 lbs. Domed hinged lids (RUB159L) sold separately.
Description
Rugged construction to transport heavy loads with ease. Easy to handle and maneuver through commercial doorways and onto elevators. Constant force design allows for controlled dumping by one person. Smooth surface is easy to clean and resists pitting and corroding. 80 1/2" x 43" x 49 1/2" (l x w x h). Weight capacity 1,200 lbs. Domed hinged lids (RUB159L) sold separately.

Suppliers

Company
Product
Description
Supplier Links
1-1/2 cu. yd. - Black - Standard Grade Tilt Truck - RUB159 - TransPak
San Jose, CA, USA
1-1/2 cu. yd. - Black - Standard Grade Tilt Truck
RUB159
1-1/2 cu. yd. - Black - Standard Grade Tilt Truck RUB159
Rugged construction to transport heavy loads with ease. Easy to handle and maneuver through commercial doorways and onto elevators. Constant force design allows for controlled dumping by one person. Smooth surface is easy to clean and resists pitting and corroding. 80 1/2" x 43" x 49 1/2" (l x w x h). Weight capacity 1,200 lbs. Domed hinged lids (RUB159L) sold separately.

Rugged construction to transport heavy loads with ease.

  • Easy to handle and maneuver through commercial doorways and onto elevators.
  • Constant force design allows for controlled dumping by one person.
  • Smooth surface is easy to clean and resists pitting and corroding.
  • 80 1/2" x 43" x 49 1/2" (l x w x h).
  • Weight capacity 1,200 lbs.
  • Domed hinged lids (RUB159L) sold separately.
Supplier's Site

Technical Specifications

  TransPak
Product Category Material Handling Carts and Trucks
Product Number RUB159
Product Name 1-1/2 cu. yd. - Black - Standard Grade Tilt Truck
Cart / Truck Type Round
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Guided Cart - DC-24 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 10000 lbs (4535 kg)
View Details
ESD Workshop / ESD Trolley - tps-tv03-22687 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
MultiTek cart - RV-GB33A2F004B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details