TransPak 24" x 48" - Metal Platform Cart WS1020

Description
Constructed from sturdy 12 gauge steel to withstand years of use. Removable cross-brace handle can be inserted on either end of the platform. 24" x 48" (w x l) deck size. 2,200 lb. Load capacity. Extra large, 8" diameter wheels, sold separately (WS1025), are easily maneuverable. Caster Set includes: 2 swivel wheels and 2 rigid wheels.
Description
Constructed from sturdy 12 gauge steel to withstand years of use. Removable cross-brace handle can be inserted on either end of the platform. 24" x 48" (w x l) deck size. 2,200 lb. Load capacity. Extra large, 8" diameter wheels, sold separately (WS1025), are easily maneuverable. Caster Set includes: 2 swivel wheels and 2 rigid wheels.

Suppliers

Company
Product
Description
Supplier Links
24
San Jose, CA, USA
24" x 48" - Metal Platform Cart
WS1020
24" x 48" - Metal Platform Cart WS1020
Constructed from sturdy 12 gauge steel to withstand years of use. Removable cross-brace handle can be inserted on either end of the platform. 24" x 48" (w x l) deck size. 2,200 lb. Load capacity. Extra large, 8" diameter wheels, sold separately (WS1025), are easily maneuverable. Caster Set includes: 2 swivel wheels and 2 rigid wheels.

Constructed from sturdy 12 gauge steel to withstand years of use.

  • Removable cross-brace handle can be inserted on either end of the platform.
  • 24" x 48" (w x l) deck size.
  • 2,200 lb. Load capacity.
  • Extra large, 8" diameter wheels, sold separately (WS1025), are easily maneuverable. Caster Set includes: 2 swivel wheels and 2 rigid wheels.
Supplier's Site

Technical Specifications

  TransPak
Product Category Material Handling Carts and Trucks
Product Number WS1020
Product Name 24" x 48" - Metal Platform Cart
Cart / Truck Type Hand Truck
Unlock Full Specs
to access all available technical data

Similar Products

Guided Cart for Hospitals and Clean Rooms - DC-10S - Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
Sack Trucks - 6693692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Hand Truck
Capacity 662 lbs (300 kg)
Material Steel
View Details
ESD Workshop / ESD Trolley - tps-tv01-22685 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
MultiTek cart - RV-GB3300N001 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details