TransPak 44" x 26" x 33" Flat Shelf Cart RUB167

Description
Versatile flat shelves designed to transport oversized, bulky items. Top shelf makes a convenient mobile work surface. Use bottom shelf to hold frequently used parts and equipment. Sturdy structural foam construction; won't rust, dent, chip or peel. Large, non-marking 5" casters. Assembly required.
Description
Versatile flat shelves designed to transport oversized, bulky items. Top shelf makes a convenient mobile work surface. Use bottom shelf to hold frequently used parts and equipment. Sturdy structural foam construction; won't rust, dent, chip or peel. Large, non-marking 5" casters. Assembly required.

Suppliers

Company
Product
Description
Supplier Links
44
San Jose, CA, USA
44" x 26" x 33" Flat Shelf Cart
RUB167
44" x 26" x 33" Flat Shelf Cart RUB167
Versatile flat shelves designed to transport oversized, bulky items. Top shelf makes a convenient mobile work surface. Use bottom shelf to hold frequently used parts and equipment. Sturdy structural foam construction; won't rust, dent, chip or peel. Large, non-marking 5" casters. Assembly required.

Versatile flat shelves designed to transport oversized, bulky items.

  • Top shelf makes a convenient mobile work surface.
  • Use bottom shelf to hold frequently used parts and equipment.
  • Sturdy structural foam construction; won't rust, dent, chip or peel.
  • Large, non-marking 5" casters.
  • Assembly required.
Supplier's Site

Technical Specifications

  TransPak
Product Category Material Handling Carts and Trucks
Product Number RUB167
Product Name 44" x 26" x 33" Flat Shelf Cart
Cart / Truck Type Round
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
MultiTek cart - RV-GB33A2F004B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
Trolleys - 3887096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 551 lbs (250 kg)
Material Metal
Length 40 inch (1015 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details