TransPak 50 Gallon Brute®quo; Roll Out Container RUB131

Description
Easy mobility for general refuse collection and material handling. Heavy-duty, one-piece handle provides large, strong grip area. Low base is designed for stability. Features inset wheels and foot tilter. One piece body construction provides superior strength and durability. 29 7/8" x 23 3/8" x 46 7/8" (l x w x h).
Description
Easy mobility for general refuse collection and material handling. Heavy-duty, one-piece handle provides large, strong grip area. Low base is designed for stability. Features inset wheels and foot tilter. One piece body construction provides superior strength and durability. 29 7/8" x 23 3/8" x 46 7/8" (l x w x h).

Suppliers

Company
Product
Description
Supplier Links
50 Gallon Brute®quo; Roll Out Container - RUB131 - TransPak
San Jose, CA, USA
50 Gallon Brute®quo; Roll Out Container
RUB131
50 Gallon Brute®quo; Roll Out Container RUB131
Easy mobility for general refuse collection and material handling. Heavy-duty, one-piece handle provides large, strong grip area. Low base is designed for stability. Features inset wheels and foot tilter. One piece body construction provides superior strength and durability. 29 7/8" x 23 3/8" x 46 7/8" (l x w x h).

Easy mobility for general refuse collection and material handling.

  • Heavy-duty, one-piece handle provides large, strong grip area.
  • Low base is designed for stability.
  • Features inset wheels and foot tilter.
  • One piece body construction provides superior strength and durability.
  • 29 7/8" x 23 3/8" x 46 7/8" (l x w x h).
Supplier's Site

Technical Specifications

  TransPak
Product Category Material Handling Carts and Trucks
Product Number RUB131
Product Name 50 Gallon Brute®quo; Roll Out Container
Cart / Truck Type Round
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Guided Cart - DC-24 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 10000 lbs (4535 kg)
View Details
Trolleys - 157474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 110 lbs (50 kg)
Material Aluminum
Length 26 inch (670 mm)
View Details
ESD Workshop / ESD Trolley - tps-tv02-22686 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
MultiTek cart - RV-GB33A2F004B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details