TransPak 30" x 60" - Metal Platform Cart WS1021

Description
Constructed from sturdy 12 gauge steel to withstand years of use. Removable cross-brace handle can be inserted on either end of the platform. 30" x 60" (w x l) deck size. 2,200 lb. Load capacity. Extra large, 8" diameter wheels, sold separately (WS1025), are easily maneuverable. Caster Set includes: 2 swivel wheels and 2 rigid wheels.
Description
Constructed from sturdy 12 gauge steel to withstand years of use. Removable cross-brace handle can be inserted on either end of the platform. 30" x 60" (w x l) deck size. 2,200 lb. Load capacity. Extra large, 8" diameter wheels, sold separately (WS1025), are easily maneuverable. Caster Set includes: 2 swivel wheels and 2 rigid wheels.

Suppliers

Company
Product
Description
Supplier Links
30
San Jose, CA, USA
30" x 60" - Metal Platform Cart
WS1021
30" x 60" - Metal Platform Cart WS1021
Constructed from sturdy 12 gauge steel to withstand years of use. Removable cross-brace handle can be inserted on either end of the platform. 30" x 60" (w x l) deck size. 2,200 lb. Load capacity. Extra large, 8" diameter wheels, sold separately (WS1025), are easily maneuverable. Caster Set includes: 2 swivel wheels and 2 rigid wheels.

Constructed from sturdy 12 gauge steel to withstand years of use.

  • Removable cross-brace handle can be inserted on either end of the platform.
  • 30" x 60" (w x l) deck size.
  • 2,200 lb. Load capacity.
  • Extra large, 8" diameter wheels, sold separately (WS1025), are easily maneuverable. Caster Set includes: 2 swivel wheels and 2 rigid wheels.
Supplier's Site

Technical Specifications

  TransPak
Product Category Material Handling Carts and Trucks
Product Number WS1021
Product Name 30" x 60" - Metal Platform Cart
Cart / Truck Type Hand Truck
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
ESD Workshop / ESD Trolley - tps-tv03-22687 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Platform Trolleys - 277308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 220 lbs (100 kg)
Material Aluminum
Length 28 inch (710 mm)
View Details