TransPak 40" x 18" x 33" Utility Cart RUB161

Description
Perfect for transporting equipment and heavy loads in any environment. Heavy-duty structural foam construction; won't rust, dent, chip or peel. Tray shelves keep items in place. Large, non-marking 5" casters. Assembly required.
Description
Perfect for transporting equipment and heavy loads in any environment. Heavy-duty structural foam construction; won't rust, dent, chip or peel. Tray shelves keep items in place. Large, non-marking 5" casters. Assembly required.

Suppliers

Company
Product
Description
Supplier Links
40
San Jose, CA, USA
40" x 18" x 33" Utility Cart
RUB161
40" x 18" x 33" Utility Cart RUB161
Perfect for transporting equipment and heavy loads in any environment. Heavy-duty structural foam construction; won't rust, dent, chip or peel. Tray shelves keep items in place. Large, non-marking 5" casters. Assembly required.

Perfect for transporting equipment and heavy loads in any environment.

  • Heavy-duty structural foam construction; won't rust, dent, chip or peel.
  • Tray shelves keep items in place.
  • Large, non-marking 5" casters.
  • Assembly required.
Supplier's Site

Technical Specifications

  TransPak
Product Category Material Handling Carts and Trucks
Product Number RUB161
Product Name 40" x 18" x 33" Utility Cart
Cart / Truck Type Round
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Guided Cart - DC-20 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 7000 lbs (3175 kg)
View Details
ESD Workshop / ESD Trolley - tps-rv01-22682 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
MultiTek cart - RV-NH4000U210 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 40 inch (1016 mm)
View Details