TransPak 30" x 60" - Wood Platform Cart WS1023

Description
Strong hardwood deck withstands your toughest tasks. Hardwood deck is kiln dried and sealed for moisture resistance. Extra sturdy triple cross-brace handle. Pre-assembled platform. 2200 lb. load capacity. Extra large, 8" diameter wheels, sold separately (WS1025), are easily maneuverable. Caster Set includes: 2 swivel wheels and 2 rigid wheels.
Description
Strong hardwood deck withstands your toughest tasks. Hardwood deck is kiln dried and sealed for moisture resistance. Extra sturdy triple cross-brace handle. Pre-assembled platform. 2200 lb. load capacity. Extra large, 8" diameter wheels, sold separately (WS1025), are easily maneuverable. Caster Set includes: 2 swivel wheels and 2 rigid wheels.

Suppliers

Company
Product
Description
Supplier Links
30
San Jose, CA, USA
30" x 60" - Wood Platform Cart
WS1023
30" x 60" - Wood Platform Cart WS1023
Strong hardwood deck withstands your toughest tasks. Hardwood deck is kiln dried and sealed for moisture resistance. Extra sturdy triple cross-brace handle. Pre-assembled platform. 2200 lb. load capacity. Extra large, 8" diameter wheels, sold separately (WS1025), are easily maneuverable. Caster Set includes: 2 swivel wheels and 2 rigid wheels.

Strong hardwood deck withstands your toughest tasks.

  • Hardwood deck is kiln dried and sealed for moisture resistance.
  • Extra sturdy triple cross-brace handle.
  • Pre-assembled platform.
  • 2200 lb. load capacity.
  • Extra large, 8" diameter wheels, sold separately (WS1025), are easily maneuverable. Caster Set includes: 2 swivel wheels and 2 rigid wheels.
Supplier's Site

Technical Specifications

  TransPak
Product Category Material Handling Carts and Trucks
Product Number WS1023
Product Name 30" x 60" - Wood Platform Cart
Cart / Truck Type Hand Truck
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-tv02-22686 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Dollies - 9097034 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Dollies
Capacity 331 lbs (150 kg)
Length 24 inch (600 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details