TransPak 1 cu. yd. - Black - Utility Grade Tilt Truck RUB156

Description
Rugged construction to transport heavy loads with ease. Easy to handle and maneuver through commercial doorways and onto elevators. Constant force design allows for controlled dumping by one person. Inset wheels protect walls. Smooth surface is easy to clean and resists pitting and corroding. 72 1/4" x 33 1/2" x 43 3/4" (l x w x h). Weight capacity 850 lbs. Domed hinged lids (RUB156L) sold separately.
Description
Rugged construction to transport heavy loads with ease. Easy to handle and maneuver through commercial doorways and onto elevators. Constant force design allows for controlled dumping by one person. Inset wheels protect walls. Smooth surface is easy to clean and resists pitting and corroding. 72 1/4" x 33 1/2" x 43 3/4" (l x w x h). Weight capacity 850 lbs. Domed hinged lids (RUB156L) sold separately.

Suppliers

Company
Product
Description
Supplier Links
1 cu. yd. - Black - Utility Grade Tilt Truck - RUB156 - TransPak
San Jose, CA, USA
1 cu. yd. - Black - Utility Grade Tilt Truck
RUB156
1 cu. yd. - Black - Utility Grade Tilt Truck RUB156
Rugged construction to transport heavy loads with ease. Easy to handle and maneuver through commercial doorways and onto elevators. Constant force design allows for controlled dumping by one person. Inset wheels protect walls. Smooth surface is easy to clean and resists pitting and corroding. 72 1/4" x 33 1/2" x 43 3/4" (l x w x h). Weight capacity 850 lbs. Domed hinged lids (RUB156L) sold separately.

Rugged construction to transport heavy loads with ease.

  • Easy to handle and maneuver through commercial doorways and onto elevators.
  • Constant force design allows for controlled dumping by one person.
  • Inset wheels protect walls.
  • Smooth surface is easy to clean and resists pitting and corroding.
  • 72 1/4" x 33 1/2" x 43 3/4" (l x w x h).
  • Weight capacity 850 lbs.
  • Domed hinged lids (RUB156L) sold separately.
Supplier's Site

Technical Specifications

  TransPak
Product Category Material Handling Carts and Trucks
Product Number RUB156
Product Name 1 cu. yd. - Black - Utility Grade Tilt Truck
Cart / Truck Type Round
Unlock Full Specs
to access all available technical data

Similar Products

Guided Cart for Hospitals and Clean Rooms - DC-10S - Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
Trolleys - 157474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 110 lbs (50 kg)
Material Aluminum
Length 26 inch (670 mm)
View Details
ESD Workshop / ESD Trolley - tps-rv03-22684 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
MultiTek cart - RV-NH3700U007 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 37 inch (940 mm)
View Details