Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MATERIAL HANDLING CARTS AND TRUCKS
TRANSPAK
WSCC24 -- 24" U-HANDLES FOR HEAVY-DUTY WIRE CARTS
TransPak
24" U-Handles for Heavy-Duty Wire Carts
WSCC24
Description
Extra handles for Heavy-Duty Wire Carts. 2 handles per case.
TransPak
Done
Description
Extra handles for Heavy-Duty Wire Carts. 2 handles per case.
Suppliers
Company
Product
Description
Supplier Links
TransPak
San Jose, CA, USA
24" U-Handles for Heavy-Duty Wire Carts
WSCC24
24" U-Handles for Heavy-Duty Wire Carts
WSCC24
Extra handles for Heavy-Duty Wire Carts. 2 handles per case.
Extra handles for Heavy-Duty Wire Carts.
2 handles per case.
Supplier's Site
Technical Specifications
TransPak
Product Category
Material Handling Carts and Trucks
Product Number
WSCC24
Product Name
24" U-Handles for Heavy-Duty Wire Carts
Cart / Truck Type
Wire Carts
Unlock Full Specs
to access all available technical data
Similar Products
TPS Elektronik GmbH
ESD Workshop / ESD Trolley
tps-tv01-22685
Specs
Capacity
331 lbs (150 kg)
Length
26 inch (650 mm)
Width
18 inch (450 mm)
View Details
Dexmet® Corporation, a part of PPG’s engineered materials division
Fiberglass Carts & Lifts
Specs
Material
Plastic
View Details
RS Components, Ltd.
Dollies
220136
Specs
Cart / Truck Type
Dollies
Capacity
331 lbs (150 kg)
Length
24 inch (600 mm)
View Details
AirClean Systems
Carts
Specs
Cart / Truck Type
Instrument Cart
Material
Steel
Tires
Solid
View Details