TransPak 32" x 19" x 42" Audio/Video Cart RUB168

Description
Keep expensive equipment safe during transport. Commercial-grade aluminum uprights with 3 texturized metal reinforced shelves. UL rated and CSA listed 3-outlet power strip includes handy cord wrap to secure loose cord. 4" diameter non-marking and locking swivel casters provide easy mobility. Assembly required.
Description
Keep expensive equipment safe during transport. Commercial-grade aluminum uprights with 3 texturized metal reinforced shelves. UL rated and CSA listed 3-outlet power strip includes handy cord wrap to secure loose cord. 4" diameter non-marking and locking swivel casters provide easy mobility. Assembly required.

Suppliers

Company
Product
Description
Supplier Links
32
San Jose, CA, USA
32" x 19" x 42" Audio/Video Cart
RUB168
32" x 19" x 42" Audio/Video Cart RUB168
Keep expensive equipment safe during transport. Commercial-grade aluminum uprights with 3 texturized metal reinforced shelves. UL rated and CSA listed 3-outlet power strip includes handy cord wrap to secure loose cord. 4" diameter non-marking and locking swivel casters provide easy mobility. Assembly required.

Keep expensive equipment safe during transport.

  • Commercial-grade aluminum uprights with 3 texturized metal reinforced shelves.
  • UL rated and CSA listed 3-outlet power strip includes handy cord wrap to secure loose cord.
  • 4" diameter non-marking and locking swivel casters provide easy mobility.
  • Assembly required.
Supplier's Site

Technical Specifications

  TransPak
Product Category Material Handling Carts and Trucks
Product Number RUB168
Product Name 32" x 19" x 42" Audio/Video Cart
Cart / Truck Type Round
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Guided Cart - DC-10 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
Trolleys - 157474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 110 lbs (50 kg)
Material Aluminum
Length 26 inch (670 mm)
View Details
ESD Workshop / ESD Trolley - tps-rv03-22684 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
MultiTek cart - RV-GB33S2X002B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details