TransPak 1 cu. yd. - Red- Standard Grade Tilt Truck RUB158

Description
Rugged construction to transport heavy loads with ease. Easy to handle and maneuver through commercial doorways and onto elevators. Constant force design allows for controlled dumping by one person. Inset wheels protect walls. Smooth surface is easy to clean and resists pitting and corroding. 72 1/4" x 33 1/2" x 43 3/4" (l x w x h). Weight capacity 1,250 lbs. Domed hinged lids (RUB156L) sold separately.
Description
Rugged construction to transport heavy loads with ease. Easy to handle and maneuver through commercial doorways and onto elevators. Constant force design allows for controlled dumping by one person. Inset wheels protect walls. Smooth surface is easy to clean and resists pitting and corroding. 72 1/4" x 33 1/2" x 43 3/4" (l x w x h). Weight capacity 1,250 lbs. Domed hinged lids (RUB156L) sold separately.

Suppliers

Company
Product
Description
Supplier Links
1 cu. yd. - Red- Standard Grade Tilt Truck - RUB158 - TransPak
San Jose, CA, USA
1 cu. yd. - Red- Standard Grade Tilt Truck
RUB158
1 cu. yd. - Red- Standard Grade Tilt Truck RUB158
Rugged construction to transport heavy loads with ease. Easy to handle and maneuver through commercial doorways and onto elevators. Constant force design allows for controlled dumping by one person. Inset wheels protect walls. Smooth surface is easy to clean and resists pitting and corroding. 72 1/4" x 33 1/2" x 43 3/4" (l x w x h). Weight capacity 1,250 lbs. Domed hinged lids (RUB156L) sold separately.

Rugged construction to transport heavy loads with ease.

  • Easy to handle and maneuver through commercial doorways and onto elevators.
  • Constant force design allows for controlled dumping by one person.
  • Inset wheels protect walls.
  • Smooth surface is easy to clean and resists pitting and corroding.
  • 72 1/4" x 33 1/2" x 43 3/4" (l x w x h).
  • Weight capacity 1,250 lbs.
  • Domed hinged lids (RUB156L) sold separately.
Supplier's Site

Technical Specifications

  TransPak
Product Category Material Handling Carts and Trucks
Product Number RUB158
Product Name 1 cu. yd. - Red- Standard Grade Tilt Truck
Cart / Truck Type Round
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-rv03-22684 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Platform Trolleys - 277308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 220 lbs (100 kg)
Material Aluminum
Length 28 inch (710 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details