TransPak 36" x 24" x 69" Security Cart WSS362469

Description
Prevent pilferage while allowing high visibility of contents at all times. Mobile carts are beneficial in all types of operations. Heavy gauge wire construction with a chrome finish. Includes four 5" poly stem casters (two with brakes), four posts, two wire shelves (top & bottom), security panel and doors and four donut bumpers. Additional Wire Shelves sold separately.
Description
Prevent pilferage while allowing high visibility of contents at all times. Mobile carts are beneficial in all types of operations. Heavy gauge wire construction with a chrome finish. Includes four 5" poly stem casters (two with brakes), four posts, two wire shelves (top & bottom), security panel and doors and four donut bumpers. Additional Wire Shelves sold separately.

Suppliers

Company
Product
Description
Supplier Links
36
San Jose, CA, USA
36" x 24" x 69" Security Cart
WSS362469
36" x 24" x 69" Security Cart WSS362469
Prevent pilferage while allowing high visibility of contents at all times. Mobile carts are beneficial in all types of operations. Heavy gauge wire construction with a chrome finish. Includes four 5" poly stem casters (two with brakes), four posts, two wire shelves (top & bottom), security panel and doors and four donut bumpers. Additional Wire Shelves sold separately.

Prevent pilferage while allowing high visibility of contents at all times.

  • Mobile carts are beneficial in all types of operations.
  • Heavy gauge wire construction with a chrome finish.
  • Includes four 5" poly stem casters (two with brakes), four posts, two wire shelves (top & bottom), security panel and doors and four donut bumpers.
  • Additional Wire Shelves sold separately.
Supplier's Site

Technical Specifications

  TransPak
Product Category Material Handling Carts and Trucks
Product Number WSS362469
Product Name 36" x 24" x 69" Security Cart
Cart / Truck Type Wire Carts
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-tv02-22686 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Trolleys - 6693683 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 77 lbs (35 kg)
Material Plastic
Length 16 inch (405 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details