Micro Sensor Co., Ltd. Datasheets for Pressure Transmitters
Pressure transmitters translate the low level output of a sensor or transducer to a higher level signal suitable for transmission to a site where it can be further processed. These devices include pressure sensors, transducers, elements, and instruments.
Pressure Transmitters: Learn more
| Product Name | Notes |
|---|---|
| MDM492 differential pressure transmitter is specially used for measuring very low pressure in boiler, vintage and engine applications (gas or non-conductive liquid). It is based on piezoresistive measurement principle and... | |
| MPM4710 level data logger, with rigid, SS316 enclosure protects the sensor against corrosion, impact and water ingress; with a 3.6VDC lithium battery of 7 year life, can record up to... | |
| A digital pressure transmitter is a device that is used to measure and display the pressure of gases or liquids in industrial applications. Digital pressure transmitters typically have a display... | |
| Differential pressure transmitter is for low range pressure measurement for air and gases. The low-pressure range can be 10 mbar, the best accuracy of the differential pressure transmitter can be... | |
| Explosion-proof pressure transmitters are designed to provide accurate and reliable pressure measurements in environments where traditional pressure transmitters cannot be used due to safety concerns, in hazardous environments where the... | |
| M20 is a pressure transmitter suitable for the general industry. It has Gauge, Absolute, Positive/Negative pressure type optional. Its selection and options are rich and flexible to measure medium of... | |
| MDM390 differential pressure transmitter and transducer is a pressure sensor assembled in housing which gives mV output signal, it is easier for the users to install and deal with the... | |
| MDM460 differential pressure controller with local LED display, supports relay signal, analog or Modbus output. Maximum 5 controlling points. · 0bar~0.35bar…35bar · Accuracy: ±0.25%FS(typ.) · analog 4~20mADC, 0~10/20mADC or 0/1~5VDC; | |
| MDM4881 differential pressure controller with local LED display, maximum 5 relays and 1 analogue output. Supports 4 installation ways, include rail mounting, cover mounting, back mounting and joint mounting. · | |
| MDM490 differential pressure transmitter, also called DP transmitter or DP sensor, is applied for differential pressure measurement of various gases and liquids in pipeline, cylinder, bulk and micro bulk for... | |
| MDM4901FL isolated differential pressure sensor filled with Fluorinated oil with CGA complied Oxygen cleaning service enable MDM4901FL could be used for differential pressure measurement and level measurement of Oxygen bulk... | |
| MicroSensor provides a wide range of pressure transmitters and transducers for process control, marine, and industrial gases, food and beverage, HVAC and telemetry, etc. The pressure transmitter ranges from 0.1bar... | |
| MicroSensor provides a wide range of pressure transmitters and transducers for process control, marine, industrial gases, food and beverage, HVAC and telemetry, etc. MDM6000 series includes differential pressure, absolute pressure,... | |
| MPM380 pressure transducer features a precision non-linearity and Stainless Steel case which enables to be integrated with various equipment and devices for pressure measurement and monitoring. · Range:-1bar...0~0.2b ar…1000bar · | |
| MPM3801GRF Digital Pressure Transmitter adopts an MPM3801 stainless steel oil-filled sensor as the sensing element and has a stainless-steel housing. It uses I2C or SPI protocol. Its wetted material is... | |
| MPM4150 pressure transmitter is assembled with the ceramic pressure sensor cell inside, it measures the ranges of 1bar, 16bar and 35bar which is specially designed for pump and compressor industries. | |
| MPM430 Low Range Pressure Transmitter is specially designed for low-pressure measurement. It uses a high-performance ceramic pressure sensor and fully sealed stainless steel structure with compact size, good overpressure and... | |
| MPM4503 Pressure Transmitter is a cost-effective product that adopts micro-fused technology, it can effectively resist overpressure and could meet different needs for pressure measurement and control in various environmental conditions. | |
| MPM4511 Pressure Transmitter adopts micro-fused technology, the structure is specially designed, and the whole product has undergone digital calibration and temperature compensation. It is suitable for construction machinery, hydraulic and... | |
| MPM4530 high-temperature pressure transmitter is designed for high and low-temperature medium in the range of -40~150℃, it is the whole welding structure with a pressure accuracy of ≤0.5%FS and the... | |
| MPM460 pressure controller with local LED display, supports relay signal, analog or Modbus output. Maximum 5 controlling points. · '-1bar…0~0.1bar…1000 bar; · Accuracy:±0.25%FS (typ.); · analog 4~20mADC, 0~10/20mADC or 0/1~5VDC; | |
| MPM4736 is a digital pressure transmitter and digital temperature sensor with high precision and stability. The digital transmitter adopts an OEM pressure sensor with high strength, reliability, and high precision... | |
| MPM4760 intelligent pressure transmitter is a high accuracy digital pressure transmitter with LCD display. The LCD display and battery power enable the MPM4760 to be used as a digital pressure... | |
| MPM4780 intelligent pressure transmitter is designed for the applications where requires the ModBus-RTU protocal. · Range:-1bar...0~0.1b ar…1000bar · Accuracy: ±0.5%FS · ModBus-RTU Protocol Used For: Applied for pressure and temperature... | |
| MPM480 pressure transmitter with LED display has a general and flush diaphragm type, suitable for oil tank pressure measurement. It has a pressure range of -1bar...0~0.1bar…100 0bar and outputs analog... | |
| MPM480GH Pressure Transmitter is specially designed for the hydrogen energy industry. It’s manufactured by a long-term stable and reliable piezoresistive pressure sensor (gold-plated), standardized output signal circuit, and high-impact stainless... | |
| MPM483E adopts a piezoresistive sensor with a stainless steel isolation diaphragm that has been automatically tested by a computer and compensated for zero point and sensitivity in a wide temperature... | |
| MPM4841A pressure transmitter for general industrial applications are not only notable for its compact design, but it also offers excellent quality at extremely competitive pricing. · Range:0bar~0.35bar…2 00bar · Accuracy:... | |
| MPM4841B pressure transmitter for general industrial applications are not only notable for its compact design, but it also offers excellent quality at extremely competitive pricing. · Range:0bar~250bar…60 0bar · Accuracy:... | |
| MPM486 pressure transmitter is designed for applications that require an intelligent pressure measurement and a local display. It is based on piezoresistive measurement principle and uses the most advanced digital... | |
| MPM4881 pressure controller with local LED display, maximum 5 relay and 1 analog output. Supports 4 installation ways, include rail mounting, cover mounting, back mounting and joint mounting. · Range:... | |
| MPM4891 water pressure transmitter is designed with the built-in LED digital display which is easier for the users to find out the output value on site. Hence, measuring water depth... | |
| MPM4891B is an analog pressure sensor plus electronics package, which is specially designed for instruments and apparatus manufacturer, with this configuration, customers could easily assemble their own pressure transmitter. · | |
| MPM489B pressure transmitter features a good resistance of EMI, and protection for instantaneous high pressure and surge interfere of thunder, noise and sharp pulse, etc which make it work reliably... | |
| The MPM3801A digital pressure transducer and pressure transmitter adopts the MPM3801 stainless steel oil-filled sensor as the sensing element and has the stainless-steel housing. Its wetted material is stainless steel,... | |
| Used For Oil and Gas Industry, Food Processing, Pulp and Paper, Power and Energy, Chemical Industry MDM7000-GP-T/AP-T Intelligent Pressure Gauge / Absolute Pressure Transmitter is a high-accurate product to measure... | |
| Used For Chemical, Oil and Gas, Pulp and Paper, Electric Power, Metallurgy, Energy, Food and Beverage, Medical and Health, General Process Industries MDM7000-GP/AP Smart Gauge/Absolute Pressure Transmitter has high precision... | |
| Used For Oil and Gas Industry, Chemical Industry, Pulp and paper, Food and Beverage, Medical and health, General Process Industries MDM7000-LP smart differential pressure transmitter takes monocrystalline silicon piezoresistive sensor... | |
| Used For Oil and Gas Industry, Food Processing Industry, Chemical Industry, Marine Industry The MDM7000-DGP/DAP Intelligent Differential Pressure Mounted Gauge / Absolute Pressure Transmitter is designed to meet the high... | |
| Used For Oil and Gas Industry, Power Generation and Mining Industry, Urban Water Supply and Drainage MDM7000-LT Intelligent Level Transmitter is applicable for level measurement of high viscosity, corrosive, easily... | |
| Used For Oil and Gas, Food Processing, Pulp and Paper, Chemical Industry The MDM7000DP Smart Differential Pressure Transmitter is an advanced and reliable solution for process industries. With its advanced... | |
| With Piezoresitive technology and specially designed electronics, the MPM4730 HART pressure sensor could provide with accuracy of 0.15%FS during the temperature range -10~80℃, It could also give both analog and... | |
| With the piezoresistive pressure sensor technology, it gives outstanding linearity, repeatability and hysteresis. While with the robust circuit design, it features a good resistance of EMI, and protection for instantaneous... | |
| · 0bar~0.35bar…35bar · Accuracy: ±0.25%FS · 8V~28V DC or Battery supply Used For: used for the precise measurement of flowing pressure in various industries. |