Micro Sensor Co., Ltd. Datasheets for Flow Meters

Flow meters (flowmeters) and flow sensors are devices used for measuring the flow rate or quantity of a moving fluid or gas.
Flow Meters: Learn more

Product Name Notes
A flow switch is a device used to make and break an electric current in a circuit. A flow switch is crucial to an industrial system's ability to monitor and...
MFE600 intelligent integrated electromagnetic flowmeter is an instrument for volume flux measurement. Ranging from DN6 to DN1400, the electromagnetic flow meter is CE marked, outputs analog 4mA ~ 20mA DC...
MFE600 intelligent integrated electromagnetic flowmeter is an instrument for volume flux measurement. With a water tower up to 35m as pressure stabilizer for actual flow calibration, we have a professional...
MFE600C Insertion Electromagnetic Flowmeter has the characteristics of high reliability, good stability, and long service life. On the basis of retaining the advantages of the pipe type electromagnetic flowmeter, the...
MFE600E Intelligent Electromagnetic Flowmeter has 4mA~20mA DC, HART and RS485 output signals. Using a water tower up to 37m as pressure stabilizer for actual flow calibration, it is able to...
MFE600H Heat Flowmeter has the functions of cold and heat measurement, and is equipped with 2 Pt1000 as standard, no additional totalizer is required, which is convenient for installation and...
MFE600Z Electromagnetic Flow Meter has backlight and wide temeprature-ranged LCD display. With fully practical functions, visual display, easy operation, it saves troubles for on-site installation, operation and maintenance. The product...
MFM500A flow switch sensor is an intelligent thermal diffusion principle-based flow monitoring sensor, with the compact size, full stainless steel material and IP67 protection class. It is available for real-time...
The magnetic flowmeters' diameter varies in different type: for the Flange type: DN6~DN1600, ≥DN20 with built-in grounding electrode, for the wafer type: DN25~DN200, for the threaded type: DN10~DN50 and for...