Micro Sensor Co., Ltd. Explosion-proof Pressure Transmitters

Description
Explosion-proof pressure transmitters are designed to provide accurate and reliable pressure measurements in environments where traditional pressure transmitters cannot be used due to safety concerns, in hazardous environments where the risk of explosion is high. These pressure transmitters are built using materials and special structure design that can withstand high pressures and extreme temperatures, making them ideal for use in industries such as oil and gas, chemical processing, and mining, etc.
Description
Explosion-proof pressure transmitters are designed to provide accurate and reliable pressure measurements in environments where traditional pressure transmitters cannot be used due to safety concerns, in hazardous environments where the risk of explosion is high. These pressure transmitters are built using materials and special structure design that can withstand high pressures and extreme temperatures, making them ideal for use in industries such as oil and gas, chemical processing, and mining, etc.

Suppliers

Company
Product
Description
Supplier Links
Explosion-proof Pressure Transmitters -  - Micro Sensor Co., Ltd.
Baoji, China
Explosion-proof Pressure Transmitters
Explosion-proof Pressure Transmitters
Explosion-proof pressure transmitters are designed to provide accurate and reliable pressure measurements in environments where traditional pressure transmitters cannot be used due to safety concerns, in hazardous environments where the risk of explosion is high. These pressure transmitters are built using materials and special structure design that can withstand high pressures and extreme temperatures, making them ideal for use in industries such as oil and gas, chemical processing, and mining, etc.

Explosion-proof pressure transmitters are designed to provide accurate and reliable pressure measurements in environments where traditional pressure transmitters cannot be used due to safety concerns, in hazardous environments where the risk of explosion is high. These pressure transmitters are built using materials and special structure design that can withstand high pressures and extreme temperatures, making them ideal for use in industries such as oil and gas, chemical processing, and mining, etc.

Supplier's Site

Technical Specifications

  Micro Sensor Co., Ltd.
Product Category Pressure Transmitters
Product Name Explosion-proof Pressure Transmitters
Signal Output Analog Voltage; Analog Current; RS232/485; 4mA~20mA DC, 0/1V~5V DC, 0V~10V DC, RS485, ModBus-RTU Protocol, etc
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Pressure transmitter - FKG-5 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
View Details
Pressure Sensor/Pressure Transmitter Flush Diaphragm Type - X-100PS - XJCSENSOR Technology Co., Ltd.
Specs
Signal Output Analog Voltage; Analog Current; HART® Protocol; 4-20mA,4-20mA+HART/2-wire
Pressure Measurement Gauge
Features Temperature Compensated
View Details
Pirani Vacuum Gauge Digital Transmitter - VacTest DTP 400 C - Busch Vacuum Solutions
Specs
Signal Output Analog Voltage; RS232/485
Sensor Technology Pirani
Pressure Measurement Vacuum
View Details