Micro Sensor Co., Ltd. High Temperature Pressure Transmitter MPM4530

Description
MPM4530 high-temperature pressure transmitter is designed for high and low-temperature medium in the range of -40~150℃, it is the whole welding structure with a pressure accuracy of ≤0.5%FS and the temp. error ≤±0.025%FS/℃, the robust performance enables working in a hostile environment. MPM4530 high temp pressure sensor and transducer uses a high-temperature pressure sensor as a sensing element. The media is transferred onto the sensor through heating cooling parts, and the high-accuracy amplified circuit board is in a stainless steel housing, transmitting the sensor signal into the standard output signal. The whole product is produced through components making, semi-finished products, and all-finished products with strict testing and aging, having stable and reliable performance. The high-temperature differential pressure transducer is widely used for high and low measurement and control of food, medicine, power station, engineering, automobile, ship manufacture, petroleum, metallurgy, steam, and heat exchanging, aviation, spaceflight, scientific research and laboratory instrument, etc. · Range:0.1Bar~1000Bar · 4~20mA DC · High Temperature 0~150℃ G31(General) Or Customized Used For: High temperature pressure transmitter is for steam and fluids pressure measurement such as applications in boiler, hot spring and hot thermal liquids and gases in chemical plants.
Datasheet
Description
MPM4530 high-temperature pressure transmitter is designed for high and low-temperature medium in the range of -40~150℃, it is the whole welding structure with a pressure accuracy of ≤0.5%FS and the temp. error ≤±0.025%FS/℃, the robust performance enables working in a hostile environment. MPM4530 high temp pressure sensor and transducer uses a high-temperature pressure sensor as a sensing element. The media is transferred onto the sensor through heating cooling parts, and the high-accuracy amplified circuit board is in a stainless steel housing, transmitting the sensor signal into the standard output signal. The whole product is produced through components making, semi-finished products, and all-finished products with strict testing and aging, having stable and reliable performance. The high-temperature differential pressure transducer is widely used for high and low measurement and control of food, medicine, power station, engineering, automobile, ship manufacture, petroleum, metallurgy, steam, and heat exchanging, aviation, spaceflight, scientific research and laboratory instrument, etc. · Range:0.1Bar~1000Bar · 4~20mA DC · High Temperature 0~150℃ G31(General) Or Customized Used For: High temperature pressure transmitter is for steam and fluids pressure measurement such as applications in boiler, hot spring and hot thermal liquids and gases in chemical plants.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Temperature Pressure Transmitter - MPM4530 - Micro Sensor Co., Ltd.
Baoji, China
High Temperature Pressure Transmitter
MPM4530
High Temperature Pressure Transmitter MPM4530
MPM4530 high-temperature pressure transmitter is designed for high and low-temperature medium in the range of -40~150℃, it is the whole welding structure with a pressure accuracy of ≤0.5%FS and the temp. error ≤±0.025%FS/℃, the robust performance enables working in a hostile environment. MPM4530 high temp pressure sensor and transducer uses a high-temperature pressure sensor as a sensing element. The media is transferred onto the sensor through heating cooling parts, and the high-accuracy amplified circuit board is in a stainless steel housing, transmitting the sensor signal into the standard output signal. The whole product is produced through components making, semi-finished products, and all-finished products with strict testing and aging, having stable and reliable performance. The high-temperature differential pressure transducer is widely used for high and low measurement and control of food, medicine, power station, engineering, automobile, ship manufacture, petroleum, metallurgy, steam, and heat exchanging, aviation, spaceflight, scientific research and laboratory instrument, etc. · Range:0.1Bar~1000Bar · 4~20mA DC · High Temperature 0~150℃ G31(General) Or Customized Used For: High temperature pressure transmitter is for steam and fluids pressure measurement such as applications in boiler, hot spring and hot thermal liquids and gases in chemical plants.

MPM4530 high-temperature pressure transmitter is designed for high and low-temperature medium in the range of -40~150℃, it is the whole welding structure with a pressure accuracy of ≤0.5%FS and the temp. error ≤±0.025%FS/℃, the robust performance enables working in a hostile environment.

MPM4530 high temp pressure sensor and transducer uses a high-temperature pressure sensor as a sensing element. The media is transferred onto the sensor through heating cooling parts, and the high-accuracy amplified circuit board is in a stainless steel housing, transmitting the sensor signal into the standard output signal. The whole product is produced through components making, semi-finished products, and all-finished products with strict testing and aging, having stable and reliable performance. The high-temperature differential pressure transducer is widely used for high and low measurement and control of food, medicine, power station, engineering, automobile, ship manufacture, petroleum, metallurgy, steam, and heat exchanging, aviation, spaceflight, scientific research and laboratory instrument, etc.


  • · Range:0.1Bar~1000Bar
  • · 4~20mA DC
  • · High Temperature 0~150℃ G31(General) Or Customized

Used For:

High temperature pressure transmitter is for steam and fluids pressure measurement such as applications in boiler, hot spring and hot thermal liquids and gases in chemical plants.

Supplier's Site Datasheet

Technical Specifications

  Micro Sensor Co., Ltd.
Product Category Pressure Transmitters
Product Number MPM4530
Product Name High Temperature Pressure Transmitter
Pressure Measurement Absolute; Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Absolute pressure transmitter for diaphragm seal - FKH-F - Fuji Electric Corp. of America
Specs
Pressure Measurement Absolute
View Details
Compact Differential Pressure - X-100CY-S - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Signal Output Analog Voltage; Analog Current; 4-20mA 2-wire
Pressure Measurement Gauge
Working Pressure Range 0.0 to 870 psi (0.0 to 612 m H2O)
View Details
Pressure transmitter - SPTW-P50R-G14-VD-M12 - Festo Corporation
Specs
Signal Output Analog Voltage
Sensor Technology Thin Film
Media Liquid; Gas
View Details
2 suppliers