Micro Sensor Co., Ltd. Pressure Transmitter MPM380

Description
MPM380 pressure transducer features a precision non-linearity and Stainless Steel case which enables to be integrated with various equipment and devices for pressure measurement and monitoring. · Range:-1bar...0~0.2b ar…1000bar · Accuracy: ±0.25%FS (Typ.) · Power Supply: 1.5mADC Used For: Used for food, medicine, sanitation fields which is easy to be dirty.
Datasheet
Description
MPM380 pressure transducer features a precision non-linearity and Stainless Steel case which enables to be integrated with various equipment and devices for pressure measurement and monitoring. · Range:-1bar...0~0.2b ar…1000bar · Accuracy: ±0.25%FS (Typ.) · Power Supply: 1.5mADC Used For: Used for food, medicine, sanitation fields which is easy to be dirty.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transmitter - MPM380 - Micro Sensor Co., Ltd.
Baoji, China
Pressure Transmitter
MPM380
Pressure Transmitter MPM380
MPM380 pressure transducer features a precision non-linearity and Stainless Steel case which enables to be integrated with various equipment and devices for pressure measurement and monitoring. · Range:-1bar...0~0.2b ar…1000bar · Accuracy: ±0.25%FS (Typ.) · Power Supply: 1.5mADC Used For: Used for food, medicine, sanitation fields which is easy to be dirty.

MPM380 pressure transducer features a precision non-linearity and Stainless Steel case which enables to be integrated with various equipment and devices for pressure measurement and monitoring.


  • · Range:-1bar...0~0.2bar…1000bar
  • · Accuracy: ±0.25%FS (Typ.)
  • · Power Supply: 1.5mADC

Used For:

Used for food, medicine, sanitation fields which is easy to be dirty.

Supplier's Site Datasheet

Technical Specifications

  Micro Sensor Co., Ltd.
Product Category Pressure Transmitters
Product Number MPM380
Product Name Pressure Transmitter
Pressure Measurement Absolute; Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Pressure Sensor/Pressure Transmitter Flush Diaphragm Type - X-100PS - XJCSENSOR Technology Co., Ltd.
Specs
Signal Output Analog Voltage; Analog Current; HART® Protocol; 4-20mA,4-20mA+HART/2-wire
Pressure Measurement Gauge
Features Temperature Compensated
View Details
Pressure transmitter - SPTW-P2R-G14-A-M12 - Festo Corporation
Specs
Signal Output Analog Current
Sensor Technology Piezoelectric
Media Liquid; Gas
View Details
2 suppliers