Micro Sensor Co., Ltd. Smart Level Transmitter MDM7000LT

Description
Used For Oil and Gas Industry, Power Generation and Mining Industry, Urban Water Supply and Drainage MDM7000-LT Intelligent Level Transmitter is applicable for level measurement of high viscosity, corrosive, easily precipitated fluids. It supports multiple options of liquid as filled oil that transmits the media pressure from the flange end to the instrument body. MDM7000-LT can be directly mounted on the flanges available for different standards. The level transmitter has a measuring range of 0.4 bar to 30 bar. This transmitter is suitable for use in various industries where precise level measurement is required. Features Measurement Range: 0.4bar~30bar Support 4~20mA DC, RS485 Modbus signal output Available for remote setting and monitoring High accuracy up to ±0.075% with stable performance High overload protection diaphragm & EMC protection circuit module Monocrystalline silicon piezoresistive sensor technology
Datasheet
Description
Used For Oil and Gas Industry, Power Generation and Mining Industry, Urban Water Supply and Drainage MDM7000-LT Intelligent Level Transmitter is applicable for level measurement of high viscosity, corrosive, easily precipitated fluids. It supports multiple options of liquid as filled oil that transmits the media pressure from the flange end to the instrument body. MDM7000-LT can be directly mounted on the flanges available for different standards. The level transmitter has a measuring range of 0.4 bar to 30 bar. This transmitter is suitable for use in various industries where precise level measurement is required. Features Measurement Range: 0.4bar~30bar Support 4~20mA DC, RS485 Modbus signal output Available for remote setting and monitoring High accuracy up to ±0.075% with stable performance High overload protection diaphragm & EMC protection circuit module Monocrystalline silicon piezoresistive sensor technology
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smart Level Transmitter - MDM7000LT - Micro Sensor Co., Ltd.
Baoji, China
Smart Level Transmitter
MDM7000LT
Smart Level Transmitter MDM7000LT
Used For Oil and Gas Industry, Power Generation and Mining Industry, Urban Water Supply and Drainage MDM7000-LT Intelligent Level Transmitter is applicable for level measurement of high viscosity, corrosive, easily precipitated fluids. It supports multiple options of liquid as filled oil that transmits the media pressure from the flange end to the instrument body. MDM7000-LT can be directly mounted on the flanges available for different standards. The level transmitter has a measuring range of 0.4 bar to 30 bar. This transmitter is suitable for use in various industries where precise level measurement is required. Features Measurement Range: 0.4bar~30bar Support 4~20mA DC, RS485 Modbus signal output Available for remote setting and monitoring High accuracy up to ±0.075% with stable performance High overload protection diaphragm & EMC protection circuit module Monocrystalline silicon piezoresistive sensor technology

Used For

Oil and Gas Industry, Power Generation and Mining Industry, Urban Water Supply and Drainage


MDM7000-LT Intelligent Level Transmitter is applicable for level measurement of high viscosity, corrosive, easily precipitated fluids. It supports multiple options of liquid as filled oil that transmits the media pressure from the flange end to the instrument body. MDM7000-LT can be directly mounted on the flanges available for different standards. The level transmitter has a measuring range of 0.4 bar to 30 bar. This transmitter is suitable for use in various industries where precise level measurement is required.

Features


  • Measurement Range: 0.4bar~30bar
  • Support 4~20mA DC, RS485 Modbus signal output
  • Available for remote setting and monitoring
  • High accuracy up to ±0.075% with stable performance
  • High overload protection diaphragm & EMC protection circuit module
  • Monocrystalline silicon piezoresistive sensor technology
Supplier's Site Datasheet

Technical Specifications

  Micro Sensor Co., Ltd.
Product Category Pressure Transmitters
Product Number MDM7000LT
Product Name Smart Level Transmitter
Signal Output RS232/485; Modbus
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Pressure Sensor/Pressure Transmitter - X-100T - XJCSENSOR Technology Co., Ltd.
Specs
Signal Output Analog Voltage; Analog Current; Transducer: 1.5mV/V, 2mV/V, Transmitter: 4-20mA, 0-20mA, 0-10V, 0-5V
Pressure Measurement Gauge
Media Liquid; Gas
View Details
Pirani Vacuum Gauge Digital Transmitter - VacTest DPH 400 - Busch Vacuum Solutions
Specs
Signal Output Analog Voltage; RS232/485
Sensor Technology Pirani
Pressure Measurement Vacuum
View Details