Micro Sensor Co., Ltd. Digital I2C Pressure Transmitter for Volume Corrector MPM3801GRF

Description
MPM3801GRF Digital Pressure Transmitter adopts an MPM3801 stainless steel oil-filled sensor as the sensing element and has a stainless-steel housing. It uses I2C or SPI protocol. Its wetted material is stainless steel, which has excellent corrosion resistance and long-term stability. The digital pressure sensor is fully temperature compensated to ensure that the technical parameters such as zero point, sensitivity, linearity, and stability are well maintained within the operating temperature range. · I²C or SPI protocol · Low power consumption: standby power consumption ≤ 5μA, average working current ≤ 2.5mA · Low-voltage power supply: 3.3V, 5V, battery-powered · Secondary temperature compensation, total accuracy up to ±0.25%FS · RoHS and Reach approved Used For: Gas pressure monitoring, Volume corrector Gas meter, Roots flowmeter, Turbine flowmeter, Electromagnetic water meter
Datasheet
Description
MPM3801GRF Digital Pressure Transmitter adopts an MPM3801 stainless steel oil-filled sensor as the sensing element and has a stainless-steel housing. It uses I2C or SPI protocol. Its wetted material is stainless steel, which has excellent corrosion resistance and long-term stability. The digital pressure sensor is fully temperature compensated to ensure that the technical parameters such as zero point, sensitivity, linearity, and stability are well maintained within the operating temperature range. · I²C or SPI protocol · Low power consumption: standby power consumption ≤ 5μA, average working current ≤ 2.5mA · Low-voltage power supply: 3.3V, 5V, battery-powered · Secondary temperature compensation, total accuracy up to ±0.25%FS · RoHS and Reach approved Used For: Gas pressure monitoring, Volume corrector Gas meter, Roots flowmeter, Turbine flowmeter, Electromagnetic water meter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital I2C Pressure Transmitter for Volume Corrector - MPM3801GRF - Micro Sensor Co., Ltd.
Baoji, China
Digital I2C Pressure Transmitter for Volume Corrector
MPM3801GRF
Digital I2C Pressure Transmitter for Volume Corrector MPM3801GRF
MPM3801GRF Digital Pressure Transmitter adopts an MPM3801 stainless steel oil-filled sensor as the sensing element and has a stainless-steel housing. It uses I2C or SPI protocol. Its wetted material is stainless steel, which has excellent corrosion resistance and long-term stability. The digital pressure sensor is fully temperature compensated to ensure that the technical parameters such as zero point, sensitivity, linearity, and stability are well maintained within the operating temperature range. · I²C or SPI protocol · Low power consumption: standby power consumption ≤ 5μA, average working current ≤ 2.5mA · Low-voltage power supply: 3.3V, 5V, battery-powered · Secondary temperature compensation, total accuracy up to ±0.25%FS · RoHS and Reach approved Used For: Gas pressure monitoring, Volume corrector Gas meter, Roots flowmeter, Turbine flowmeter, Electromagnetic water meter

MPM3801GRF Digital Pressure Transmitter adopts an MPM3801 stainless steel oil-filled sensor as the sensing element and has a stainless-steel housing. It uses I2C or SPI protocol. Its wetted material is stainless steel, which has excellent corrosion resistance and long-term stability. The digital pressure sensor is fully temperature compensated to ensure that the technical parameters such as zero point, sensitivity, linearity, and stability are well maintained within the operating temperature range.


  • · I²C or SPI protocol
  • · Low power consumption: standby power consumption ≤ 5μA, average working current ≤ 2.5mA
  • · Low-voltage power supply: 3.3V, 5V, battery-powered
  • · Secondary temperature compensation, total accuracy up to ±0.25%FS
  • · RoHS and Reach approved

Used For:

Gas pressure monitoring, Volume corrector Gas meter, Roots flowmeter, Turbine flowmeter, Electromagnetic water meter

Supplier's Site Datasheet

Technical Specifications

  Micro Sensor Co., Ltd.
Product Category Pressure Transmitters
Product Number MPM3801GRF
Product Name Digital I2C Pressure Transmitter for Volume Corrector
Pressure Measurement Absolute; Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Absolute pressure transmitter - FKA-5 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Pressure Measurement Absolute
View Details
Pressure Sensor/Pressure Transmitter Flush Diaphragm Type - X-100PS - XJCSENSOR Technology Co., Ltd.
Specs
Signal Output Analog Voltage; Analog Current; HART® Protocol; 4-20mA,4-20mA+HART/2-wire
Pressure Measurement Gauge
Features Temperature Compensated
View Details
Pressure transmitter - SPTE-V1R-Q3-B-2.5K - Festo Corporation
Specs
Signal Output Analog Voltage
Sensor Technology Piezoelectric
Media Gas
View Details
2 suppliers