Micro Sensor Co., Ltd. Smart Gauge/Absolute Pressure Transmitter MDM7000-GP

Description
Used For Chemical, Oil and Gas, Pulp and Paper, Electric Power, Metallurgy, Energy, Food and Beverage, Medical and Health, General Process Industries MDM7000-GP/AP Smart Gauge/Absolute Pressure Transmitter has high precision and excellent long-term stability. The advanced monocrystalline piezoresistive technology enables the MDM7000-GP/AP to achieve an accuracy of 0.075%FS. The MDM7000-GP/AP offers a range of 0.4bar to 400bar (MDM7000-GP) or 0.4bar to 100bar (MDM7000-AP). The product has excellent anti-interference ability, high-frequency response ability and anti-overload ability. Digital signal processing and communication methods enable remote setup, monitoring and testing for easy production process control and maintenance. It provides an accurate and reliable pressure measurement solution for industrial applications. MDM7000-GP/AP intelligent pressure transmitter is a reliable pressure monitoring device for industrial process control system and chemical industry. The features of high accuracy, rugged construction and smart make the MDM7000 Series an excellent choice for any industry requiring precise pressure measurement and control. Features • Accuracy up to 0.075%FS • Long-term stability: ±0.1% SPAN/5 years • High voltage overload protection, strong anti-interference ability
Datasheet
Description
Used For Chemical, Oil and Gas, Pulp and Paper, Electric Power, Metallurgy, Energy, Food and Beverage, Medical and Health, General Process Industries MDM7000-GP/AP Smart Gauge/Absolute Pressure Transmitter has high precision and excellent long-term stability. The advanced monocrystalline piezoresistive technology enables the MDM7000-GP/AP to achieve an accuracy of 0.075%FS. The MDM7000-GP/AP offers a range of 0.4bar to 400bar (MDM7000-GP) or 0.4bar to 100bar (MDM7000-AP). The product has excellent anti-interference ability, high-frequency response ability and anti-overload ability. Digital signal processing and communication methods enable remote setup, monitoring and testing for easy production process control and maintenance. It provides an accurate and reliable pressure measurement solution for industrial applications. MDM7000-GP/AP intelligent pressure transmitter is a reliable pressure monitoring device for industrial process control system and chemical industry. The features of high accuracy, rugged construction and smart make the MDM7000 Series an excellent choice for any industry requiring precise pressure measurement and control. Features • Accuracy up to 0.075%FS • Long-term stability: ±0.1% SPAN/5 years • High voltage overload protection, strong anti-interference ability
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smart Gauge/Absolute Pressure Transmitter - MDM7000-GP - Micro Sensor Co., Ltd.
Baoji, China
Smart Gauge/Absolute Pressure Transmitter
MDM7000-GP
Smart Gauge/Absolute Pressure Transmitter MDM7000-GP
Used For Chemical, Oil and Gas, Pulp and Paper, Electric Power, Metallurgy, Energy, Food and Beverage, Medical and Health, General Process Industries MDM7000-GP/AP Smart Gauge/Absolute Pressure Transmitter has high precision and excellent long-term stability. The advanced monocrystalline piezoresistive technology enables the MDM7000-GP/AP to achieve an accuracy of 0.075%FS. The MDM7000-GP/AP offers a range of 0.4bar to 400bar (MDM7000-GP) or 0.4bar to 100bar (MDM7000-AP). The product has excellent anti-interference ability, high-frequency response ability and anti-overload ability. Digital signal processing and communication methods enable remote setup, monitoring and testing for easy production process control and maintenance. It provides an accurate and reliable pressure measurement solution for industrial applications. MDM7000-GP/AP intelligent pressure transmitter is a reliable pressure monitoring device for industrial process control system and chemical industry. The features of high accuracy, rugged construction and smart make the MDM7000 Series an excellent choice for any industry requiring precise pressure measurement and control. Features • Accuracy up to 0.075%FS • Long-term stability: ±0.1% SPAN/5 years • High voltage overload protection, strong anti-interference ability

Used For

Chemical, Oil and Gas, Pulp and Paper, Electric Power, Metallurgy, Energy, Food and Beverage, Medical and Health, General Process Industries

MDM7000-GP/AP Smart Gauge/Absolute Pressure Transmitter has high precision and excellent long-term stability. The advanced monocrystalline piezoresistive technology enables the MDM7000-GP/AP to achieve an accuracy of 0.075%FS. The MDM7000-GP/AP offers a range of 0.4bar to 400bar (MDM7000-GP) or 0.4bar to 100bar (MDM7000-AP). The product has excellent anti-interference ability, high-frequency response ability and anti-overload ability. Digital signal processing and communication methods enable remote setup, monitoring and testing for easy production process control and maintenance.

It provides an accurate and reliable pressure measurement solution for industrial applications. MDM7000-GP/AP intelligent pressure transmitter is a reliable pressure monitoring device for industrial process control system and chemical industry. The features of high accuracy, rugged construction and smart make the MDM7000 Series an excellent choice for any industry requiring precise pressure measurement and control.


Features


• Accuracy up to 0.075%FS
• Long-term stability: ±0.1% SPAN/5 years
• High voltage overload protection, strong anti-interference ability

Supplier's Site Datasheet

Technical Specifications

  Micro Sensor Co., Ltd.
Product Category Pressure Transmitters
Product Number MDM7000-GP
Product Name Smart Gauge/Absolute Pressure Transmitter
Sensor Technology Semiconductor Piezoresistive
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Wind Differential Pressure - X-100CY-Q - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 87.02 psi (0.0 to 61.24 m H2O)
View Details
Pressure transmitter - SPTE-P10R-F-B-2.5K - Festo Corporation
Specs
Signal Output Analog Voltage
Sensor Technology Piezoelectric
Media Gas
View Details
2 suppliers