Micro Sensor Co., Ltd. Smart Differential Pressure Transmitter MDM7000DP

Description
Used For Oil and Gas, Food Processing, Pulp and Paper, Chemical Industry The MDM7000DP Smart Differential Pressure Transmitter is an advanced and reliable solution for process industries. With its advanced monocrystalline silicon piezoresistance technology and high-strength housing, this transmitter offers outstanding accuracy and stability. MDM7000DP is available in three different accuracy levels of ±0.075%, ± 0.05%, and ±0.1% URL. The transmitter is designed with a maximum turndown ratio of 100:1, which makes it highly flexible for adjusting the measured range. 4mA~20mA DC+HART or MODBUS RS485 signal output allows remote setting, monitoring, and testing. Additionally, the transmitter adopts a high-performance EMC protection circuit module with strong anti-interference ability, providing reliable and accurate measurements in challenging environments. Feature Advanced monocrystalline silicon piezoresistive technology High accuracy up to 0.05%FS Strong anti-interference ability Ideal choice for the process chemical industry
Datasheet
Description
Used For Oil and Gas, Food Processing, Pulp and Paper, Chemical Industry The MDM7000DP Smart Differential Pressure Transmitter is an advanced and reliable solution for process industries. With its advanced monocrystalline silicon piezoresistance technology and high-strength housing, this transmitter offers outstanding accuracy and stability. MDM7000DP is available in three different accuracy levels of ±0.075%, ± 0.05%, and ±0.1% URL. The transmitter is designed with a maximum turndown ratio of 100:1, which makes it highly flexible for adjusting the measured range. 4mA~20mA DC+HART or MODBUS RS485 signal output allows remote setting, monitoring, and testing. Additionally, the transmitter adopts a high-performance EMC protection circuit module with strong anti-interference ability, providing reliable and accurate measurements in challenging environments. Feature Advanced monocrystalline silicon piezoresistive technology High accuracy up to 0.05%FS Strong anti-interference ability Ideal choice for the process chemical industry
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smart Differential Pressure Transmitter - MDM7000DP - Micro Sensor Co., Ltd.
Baoji, China
Smart Differential Pressure Transmitter
MDM7000DP
Smart Differential Pressure Transmitter MDM7000DP
Used For Oil and Gas, Food Processing, Pulp and Paper, Chemical Industry The MDM7000DP Smart Differential Pressure Transmitter is an advanced and reliable solution for process industries. With its advanced monocrystalline silicon piezoresistance technology and high-strength housing, this transmitter offers outstanding accuracy and stability. MDM7000DP is available in three different accuracy levels of ±0.075%, ± 0.05%, and ±0.1% URL. The transmitter is designed with a maximum turndown ratio of 100:1, which makes it highly flexible for adjusting the measured range. 4mA~20mA DC+HART or MODBUS RS485 signal output allows remote setting, monitoring, and testing. Additionally, the transmitter adopts a high-performance EMC protection circuit module with strong anti-interference ability, providing reliable and accurate measurements in challenging environments. Feature Advanced monocrystalline silicon piezoresistive technology High accuracy up to 0.05%FS Strong anti-interference ability Ideal choice for the process chemical industry

Used For

Oil and Gas, Food Processing, Pulp and Paper, Chemical Industry

The MDM7000DP Smart Differential Pressure Transmitter is an advanced and reliable solution for process industries. With its advanced monocrystalline silicon piezoresistance technology and high-strength housing, this transmitter offers outstanding accuracy and stability.

MDM7000DP is available in three different accuracy levels of ±0.075%, ± 0.05%, and ±0.1% URL. The transmitter is designed with a maximum turndown ratio of 100:1, which makes it highly flexible for adjusting the measured range. 4mA~20mA DC+HART or MODBUS RS485 signal output allows remote setting, monitoring, and testing. Additionally, the transmitter adopts a high-performance EMC protection circuit module with strong anti-interference ability, providing reliable and accurate measurements in challenging environments.


Feature


  • Advanced monocrystalline silicon piezoresistive technology
  • High accuracy up to 0.05%FS
  • Strong anti-interference ability
  • Ideal choice for the process chemical industry
Supplier's Site Datasheet

Technical Specifications

  Micro Sensor Co., Ltd.
Product Category Pressure Transmitters
Product Number MDM7000DP
Product Name Smart Differential Pressure Transmitter
Signal Output Analog Current; RS232/485; HART® Protocol; Modbus
Sensor Technology Semiconductor Piezoresistive
Pressure Measurement Differential
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Absolute pressure transmitter - FKA-5 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Pressure Measurement Absolute
View Details
Pressure Sensor/Pressure Transmitter Flush Diaphragm Type - X-100PS - XJCSENSOR Technology Co., Ltd.
Specs
Signal Output Analog Voltage; Analog Current; HART® Protocol; 4-20mA,4-20mA+HART/2-wire
Pressure Measurement Gauge
Features Temperature Compensated
View Details
Pressure transmitter - SPTW-P6R-G14-A-M12 - Festo Corporation
Specs
Signal Output Analog Current
Sensor Technology Piezoelectric
Media Liquid; Gas
View Details
3 suppliers