Micro Sensor Co., Ltd. Datasheets for Liquid Flow Meters
Liquid flow meters are used to measure the volumetric flow rate or amount of a moving liquid.
Liquid Flow Meters: Learn more
| Product Name | Notes |
|---|---|
| A flow switch is a device used to make and break an electric current in a circuit. A flow switch is crucial to an industrial system's ability to monitor and... | |
| MFE600 intelligent integrated electromagnetic flowmeter is an instrument for volume flux measurement. Ranging from DN6 to DN1400, the electromagnetic flow meter is CE marked, outputs analog 4mA ~ 20mA DC... | |
| MFE600 intelligent integrated electromagnetic flowmeter is an instrument for volume flux measurement. With a water tower up to 35m as pressure stabilizer for actual flow calibration, we have a professional... | |
| MFE600C Insertion Electromagnetic Flowmeter has the characteristics of high reliability, good stability, and long service life. On the basis of retaining the advantages of the pipe type electromagnetic flowmeter, the... | |
| MFE600E Intelligent Electromagnetic Flowmeter has 4mA~20mA DC, HART and RS485 output signals. Using a water tower up to 37m as pressure stabilizer for actual flow calibration, it is able to... | |
| MFE600H Heat Flowmeter has the functions of cold and heat measurement, and is equipped with 2 Pt1000 as standard, no additional totalizer is required, which is convenient for installation and... | |
| MFE600Z Electromagnetic Flow Meter has backlight and wide temeprature-ranged LCD display. With fully practical functions, visual display, easy operation, it saves troubles for on-site installation, operation and maintenance. The product... | |
| MFM500A flow switch sensor is an intelligent thermal diffusion principle-based flow monitoring sensor, with the compact size, full stainless steel material and IP67 protection class. It is available for real-time... |