Micro Sensor Co., Ltd. Digital RS485 HART Pressure Transmitter MPM4730

Description
With Piezoresitive technology and specially designed electronics, the MPM4730 HART pressure sensor could provide with accuracy of 0.15%FS during the temperature range -10~80℃, It could also give both analog and digital signals, such as:4~20mA, RS485-Modbus, HART protocol. Customers could have a better pressure measurement and control with the MPM4730 HART pressure transmitter but without budget issues. · Range:-1bar...0~0.1b ar…1000bar · Accuracy: ±0.15%FS (Typ.) · RS485/HART Protocol Used For: It is a pressure measurement instrument with digital HART and RS485 output, suitable for agriculture irrigation, tank use, hydropower plant applications etc.
Datasheet
Description
With Piezoresitive technology and specially designed electronics, the MPM4730 HART pressure sensor could provide with accuracy of 0.15%FS during the temperature range -10~80℃, It could also give both analog and digital signals, such as:4~20mA, RS485-Modbus, HART protocol. Customers could have a better pressure measurement and control with the MPM4730 HART pressure transmitter but without budget issues. · Range:-1bar...0~0.1b ar…1000bar · Accuracy: ±0.15%FS (Typ.) · RS485/HART Protocol Used For: It is a pressure measurement instrument with digital HART and RS485 output, suitable for agriculture irrigation, tank use, hydropower plant applications etc.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital RS485 HART Pressure Transmitter - MPM4730 - Micro Sensor Co., Ltd.
Baoji, China
Digital RS485 HART Pressure Transmitter
MPM4730
Digital RS485 HART Pressure Transmitter MPM4730
With Piezoresitive technology and specially designed electronics, the MPM4730 HART pressure sensor could provide with accuracy of 0.15%FS during the temperature range -10~80℃, It could also give both analog and digital signals, such as:4~20mA, RS485-Modbus, HART protocol. Customers could have a better pressure measurement and control with the MPM4730 HART pressure transmitter but without budget issues. · Range:-1bar...0~0.1b ar…1000bar · Accuracy: ±0.15%FS (Typ.) · RS485/HART Protocol Used For: It is a pressure measurement instrument with digital HART and RS485 output, suitable for agriculture irrigation, tank use, hydropower plant applications etc.

With Piezoresitive technology and specially designed electronics, the MPM4730 HART pressure sensor could provide with accuracy of 0.15%FS during the temperature range -10~80℃, It could also give both analog and digital signals, such as:4~20mA, RS485-Modbus, HART protocol. Customers could have a better pressure measurement and control with the MPM4730 HART pressure transmitter but without budget issues.


  • · Range:-1bar...0~0.1bar…1000bar
  • · Accuracy: ±0.15%FS (Typ.)
  • · RS485/HART Protocol

Used For:

It is a pressure measurement instrument with digital HART and RS485 output, suitable for agriculture irrigation, tank use, hydropower plant applications etc.

Supplier's Site Datasheet

Technical Specifications

  Micro Sensor Co., Ltd.
Product Category Pressure Transmitters
Product Number MPM4730
Product Name Digital RS485 HART Pressure Transmitter
Pressure Measurement Absolute; Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Absolute pressure transmitter (direct mount type) - FKH-5 - Fuji Electric Corp. of America
Specs
Pressure Measurement Absolute
View Details
Compact Differential Pressure - X-100CY-S - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Signal Output Analog Voltage; Analog Current; 4-20mA 2-wire
Pressure Measurement Gauge
Working Pressure Range 0.0 to 870 psi (0.0 to 612 m H2O)
View Details
Pressure transmitter - SPTW-P25R-G14-A-M12 - Festo Corporation
Specs
Signal Output Analog Current
Sensor Technology Thin Film
Media Liquid; Gas
View Details
2 suppliers