Micro Sensor Co., Ltd. Flange Gauge/Absolute Pressure Transmitter MDM7000-GP-T

Description
Used For Oil and Gas Industry, Food Processing, Pulp and Paper, Power and Energy, Chemical Industry MDM7000-GP-T/AP-T Intelligent Pressure Gauge / Absolute Pressure Transmitter is a high-accurate product to measure the level/surface, density and flow of liquids, gases, mixtures, etc. The product is explosion-proof certified for safe operation in hazardous environments. Features High precision: 0.075%, 0.1%, 0.2% Long-term stability: ±0.2% SPAN/5 years 4~20mA DC, HART communication protocol, and industrial bus protocol such as RS485-Modbus Specifications GP-T accuracy: ±0.1%, ±0.2% URL AP-T accuracy: ± 0.1%, ±0.2% URL GP-T range: 0.4bar~100bar AP-T range: 0.4bar~10bar
Datasheet
Description
Used For Oil and Gas Industry, Food Processing, Pulp and Paper, Power and Energy, Chemical Industry MDM7000-GP-T/AP-T Intelligent Pressure Gauge / Absolute Pressure Transmitter is a high-accurate product to measure the level/surface, density and flow of liquids, gases, mixtures, etc. The product is explosion-proof certified for safe operation in hazardous environments. Features High precision: 0.075%, 0.1%, 0.2% Long-term stability: ±0.2% SPAN/5 years 4~20mA DC, HART communication protocol, and industrial bus protocol such as RS485-Modbus Specifications GP-T accuracy: ±0.1%, ±0.2% URL AP-T accuracy: ± 0.1%, ±0.2% URL GP-T range: 0.4bar~100bar AP-T range: 0.4bar~10bar
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flange Gauge/Absolute Pressure Transmitter - MDM7000-GP-T - Micro Sensor Co., Ltd.
Baoji, China
Flange Gauge/Absolute Pressure Transmitter
MDM7000-GP-T
Flange Gauge/Absolute Pressure Transmitter MDM7000-GP-T
Used For Oil and Gas Industry, Food Processing, Pulp and Paper, Power and Energy, Chemical Industry MDM7000-GP-T/AP-T Intelligent Pressure Gauge / Absolute Pressure Transmitter is a high-accurate product to measure the level/surface, density and flow of liquids, gases, mixtures, etc. The product is explosion-proof certified for safe operation in hazardous environments. Features High precision: 0.075%, 0.1%, 0.2% Long-term stability: ±0.2% SPAN/5 years 4~20mA DC, HART communication protocol, and industrial bus protocol such as RS485-Modbus Specifications GP-T accuracy: ±0.1%, ±0.2% URL AP-T accuracy: ± 0.1%, ±0.2% URL GP-T range: 0.4bar~100bar AP-T range: 0.4bar~10bar

Used For


Oil and Gas Industry, Food Processing, Pulp and Paper, Power and Energy, Chemical Industry

MDM7000-GP-T/AP-T Intelligent Pressure Gauge / Absolute Pressure Transmitter is a high-accurate product to measure the level/surface, density and flow of liquids, gases, mixtures, etc. The product is explosion-proof certified for safe operation in hazardous environments.


Features


  • High precision: 0.075%, 0.1%, 0.2%
  • Long-term stability: ±0.2% SPAN/5 years
  • 4~20mA DC, HART communication protocol, and industrial bus protocol such as RS485-Modbus
    Specifications
  • GP-T accuracy: ±0.1%, ±0.2% URL
  • AP-T accuracy: ± 0.1%, ±0.2% URL
  • GP-T range: 0.4bar~100bar
  • AP-T range: 0.4bar~10bar
Supplier's Site Datasheet

Technical Specifications

  Micro Sensor Co., Ltd.
Product Category Pressure Transmitters
Product Number MDM7000-GP-T
Product Name Flange Gauge/Absolute Pressure Transmitter
Signal Output RS232/485; HART® Protocol; Modbus
Sensor Technology Semiconductor Piezoresistive
Pressure Measurement Absolute; Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Differential pressure (flow) transmitter - FKC-5 - Fuji Electric Corp. of America
Specs
Pressure Measurement Differential
View Details
Wind Differential Pressure - X-100CY-Q - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 87.02 psi (0.0 to 61.24 m H2O)
View Details
Micro-Controller-Based Vacuum Gauge Digital Transmitter - VacTest DPC 400 - Busch Vacuum Solutions
Specs
Signal Output Analog Voltage; RS232/485
Sensor Technology Pirani
Pressure Measurement Vacuum
View Details